Armstrong International 300 Series Inverted Bucket Steam Trap Model 316

Description
Armstrong offers its 300 series forged carbon steel traps for vertical installation with a choice of screwed, socketweld or flanged connections. A unique leverage system multiplies the force provided by the bucket to open the valve against system pressure. The mechanism is free-floating and has no fixed pivots to create wear or friction. Because the mechanism is located at the top of the trap, no dirt can collect on the orifice. Small particles of dirt are held in suspension until discharged by the full differential purging action when the bucket sinks, pulling the valve off the seat. The discharge orifice is surrounded by a water seal, which prevents live steam loss. Automatic air venting is provided by a small vent hole in the bucket, which provides continuous automatic air and CO2 venting at steam temperature. Inverted bucket traps drain continuously, although discharging intermittently, allowing no condensate backup. They are also resistant to water hammer.
Datasheet
Description
Armstrong offers its 300 series forged carbon steel traps for vertical installation with a choice of screwed, socketweld or flanged connections. A unique leverage system multiplies the force provided by the bucket to open the valve against system pressure. The mechanism is free-floating and has no fixed pivots to create wear or friction. Because the mechanism is located at the top of the trap, no dirt can collect on the orifice. Small particles of dirt are held in suspension until discharged by the full differential purging action when the bucket sinks, pulling the valve off the seat. The discharge orifice is surrounded by a water seal, which prevents live steam loss. Automatic air venting is provided by a small vent hole in the bucket, which provides continuous automatic air and CO2 venting at steam temperature. Inverted bucket traps drain continuously, although discharging intermittently, allowing no condensate backup. They are also resistant to water hammer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 Series Inverted Bucket Steam Trap - Model 316 - Armstrong International
Three Rivers, MI, USA
300 Series Inverted Bucket Steam Trap
Model 316
300 Series Inverted Bucket Steam Trap Model 316
Armstrong offers its 300 series forged carbon steel traps for vertical installation with a choice of screwed, socketweld or flanged connections. A unique leverage system multiplies the force provided by the bucket to open the valve against system pressure. The mechanism is free-floating and has no fixed pivots to create wear or friction. Because the mechanism is located at the top of the trap, no dirt can collect on the orifice. Small particles of dirt are held in suspension until discharged by the full differential purging action when the bucket sinks, pulling the valve off the seat. The discharge orifice is surrounded by a water seal, which prevents live steam loss. Automatic air venting is provided by a small vent hole in the bucket, which provides continuous automatic air and CO2 venting at steam temperature. Inverted bucket traps drain continuously, although discharging intermittently, allowing no condensate backup. They are also resistant to water hammer.

Armstrong offers its 300 series forged carbon steel traps for vertical installation with a choice of screwed, socketweld or flanged connections.

A unique leverage system multiplies the force provided by the bucket to open the valve against system pressure. The mechanism is free-floating and has no fixed pivots to create wear or friction.

Because the mechanism is located at the top of the trap, no dirt can collect on the orifice. Small particles of dirt are held in suspension until discharged by the full differential purging action when the bucket sinks, pulling the valve off the seat.

The discharge orifice is surrounded by a water seal, which prevents live steam loss. Automatic air venting is provided by a small vent hole in the bucket, which provides continuous automatic air and CO2 venting at steam temperature.

Inverted bucket traps drain continuously, although discharging intermittently, allowing no condensate backup. They are also resistant to water hammer.

Supplier's Site Datasheet
300 Series Inverted Bucket Steam Trap - Model 316 - Armstrong International
Three Rivers, MI, USA
300 Series Inverted Bucket Steam Trap
Model 316
300 Series Inverted Bucket Steam Trap Model 316
Armstrong offers its 300 series forged carbon steel traps for vertical installation with a choice of screwed, socketweld or flanged connections. A unique leverage system multiplies the force provided by the bucket to open the valve against system pressure. The mechanism is free-floating and has no fixed pivots to create wear or friction. Because the mechanism is located at the top of the trap, no dirt can collect on the orifice. Small particles of dirt are held in suspension until discharged by the full differential purging action when the bucket sinks, pulling the valve off the seat. The discharge orifice is surrounded by a water seal, which prevents live steam loss. Automatic air venting is provided by a small vent hole in the bucket, which provides continuous automatic air and CO2 venting at steam temperature. Inverted bucket traps drain continuously, although discharging intermittently, allowing no condensate backup. They are also resistant to water hammer.

Armstrong offers its 300 series forged carbon steel traps for vertical installation with a choice of screwed, socketweld or flanged connections.

A unique leverage system multiplies the force provided by the bucket to open the valve against system pressure. The mechanism is free-floating and has no fixed pivots to create wear or friction.

Because the mechanism is located at the top of the trap, no dirt can collect on the orifice. Small particles of dirt are held in suspension until discharged by the full differential purging action when the bucket sinks, pulling the valve off the seat.

The discharge orifice is surrounded by a water seal, which prevents live steam loss. Automatic air venting is provided by a small vent hole in the bucket, which provides continuous automatic air and CO2 venting at steam temperature.

Inverted bucket traps drain continuously, although discharging intermittently, allowing no condensate backup. They are also resistant to water hammer.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International Armstrong International
Product Category Steam Traps Steam Traps
Product Number Model 316 Model 316
Product Name 300 Series Inverted Bucket Steam Trap 300 Series Inverted Bucket Steam Trap
Steam Trap Type Bucket Bucket
Material SteelForged SteelForged
Operating Pressure 650 psi (457 m H2O) 650 psi (457 m H2O)
Operating Temperature 800 F (427 C) 800 F (427 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 145 psi (102 m H2O)
View Details
Inverted Bucket Steam Traps - 0039500 - Watts
Specs
Steam Trap Type Bucket
Material Iron - Cast; Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details
CD-33 Series Disc Steam Trap - Model CD-33 - Armstrong International
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
View Details
Thermodynamic Steam Trap - TD3-3 - Spirax-Sarco
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 914 psi (643 m H2O)
View Details