Armstrong International 2000 Series Inverted Bucket Steam Trap Model 2011N

Description
With the 2000 Series’ 360° universal connector, you can install inverted bucket efficiency and long service life in any piping configuration with little or no repiping. You get the reliability of the inverted bucket operating principle, plus all the benefits of all-stainless steel construction: A sealed, tamperproof package A compact, lightweight trap The ability to withstand freeze-ups without damage Exceptional corrosion resistance A three-year guarantee against defects in materials or workmanship Also available with optional IS-2 integral strainer connector. Model 2011N available with non-metallic valve seat.
Datasheet
Description
With the 2000 Series’ 360° universal connector, you can install inverted bucket efficiency and long service life in any piping configuration with little or no repiping. You get the reliability of the inverted bucket operating principle, plus all the benefits of all-stainless steel construction: A sealed, tamperproof package A compact, lightweight trap The ability to withstand freeze-ups without damage Exceptional corrosion resistance A three-year guarantee against defects in materials or workmanship Also available with optional IS-2 integral strainer connector. Model 2011N available with non-metallic valve seat.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2000 Series Inverted Bucket Steam Trap - Model 2011N - Armstrong International
Three Rivers, MI, USA
2000 Series Inverted Bucket Steam Trap
Model 2011N
2000 Series Inverted Bucket Steam Trap Model 2011N
With the 2000 Series’ 360° universal connector, you can install inverted bucket efficiency and long service life in any piping configuration with little or no repiping. You get the reliability of the inverted bucket operating principle, plus all the benefits of all-stainless steel construction: A sealed, tamperproof package A compact, lightweight trap The ability to withstand freeze-ups without damage Exceptional corrosion resistance A three-year guarantee against defects in materials or workmanship Also available with optional IS-2 integral strainer connector. Model 2011N available with non-metallic valve seat.

With the 2000 Series’ 360° universal connector, you can install inverted bucket efficiency and long service life in any piping configuration with little or no repiping. You get the reliability of the inverted bucket operating principle, plus all the benefits of all-stainless steel construction:

  • A sealed, tamperproof package
  • A compact, lightweight trap
  • The ability to withstand freeze-ups without damage
  • Exceptional corrosion resistance
  • A three-year guarantee against defects in materials or workmanship

Also available with optional IS-2 integral strainer connector.
Model 2011N available with non-metallic valve seat.

Supplier's Site Datasheet
2000 Series Inverted Bucket Steam Trap - Model 2011N - Armstrong International
Three Rivers, MI, USA
2000 Series Inverted Bucket Steam Trap
Model 2011N
2000 Series Inverted Bucket Steam Trap Model 2011N
With the 2000 Series’ 360° universal connector, you can install inverted bucket efficiency and long service life in any piping configuration with little or no repiping. You get the reliability of the inverted bucket operating principle, plus all the benefits of all-stainless steel construction: A sealed, tamperproof package A compact, lightweight trap The ability to withstand freeze-ups without damage Exceptional corrosion resistance A three-year guarantee against defects in materials or workmanship Also available with optional IS-2 integral strainer connector. Model 2011N available with non-metallic valve seat.

With the 2000 Series’ 360° universal connector, you can install inverted bucket efficiency and long service life in any piping configuration with little or no repiping. You get the reliability of the inverted bucket operating principle, plus all the benefits of all-stainless steel construction:

  • A sealed, tamperproof package
  • A compact, lightweight trap
  • The ability to withstand freeze-ups without damage
  • Exceptional corrosion resistance
  • A three-year guarantee against defects in materials or workmanship

Also available with optional IS-2 integral strainer connector.
Model 2011N available with non-metallic valve seat.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International Armstrong International
Product Category Steam Traps Steam Traps
Product Number Model 2011N Model 2011N
Product Name 2000 Series Inverted Bucket Steam Trap 2000 Series Inverted Bucket Steam Trap
Steam Trap Type Bucket Bucket
Material Steel - Stainless Steel - Stainless
Operating Pressure 400 psi (282 m H2O) 100 psi (70.38 m H2O)
Operating Temperature 800 F (427 C) 800 F (427 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 145 psi (102 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 125 psi (87.97 m H2O)
View Details
980 Series Inverted Bucket Steam Trap - Model 981 - Armstrong International
Specs
Steam Trap Type Bucket
Material Steel - High Carbon
Operating Pressure 600 psi (422 m H2O)
View Details
Hermetically-sealed Steam Traps - Type Q250 - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details