Armstrong International Free Floating Lever Drain Traps Model 181-LD

Description
180 Series Free-Floating Lever Drain Traps For pressures to 400 psig (28 bar) . . . Capacities to 2,000 lb/hr (907 kg/hr) All-stainless steel for horizontal installation. Armstrong’s stainless steel, free-floating guided lever drain traps use the same bodies, caps, lever mechanisms, valves and seats as Armstrong inverted bucket steam traps that have been proved in years of service. Elliptical floats and high leverage make it possible to open large orifices to provide adequate capacity for drain trap size and weight. The hemispherical valve, seat and leverage of the 180-LD and 181-LD stainless steel traps are identical in design, materials and workmanship to those for saturated steam service up to 570 psig (39 bar), except that the 180 Series traps have a guidepost to ensure a positive leak-tight valve closing under all conditions. The 180 Series is designed for situations where mounting a drainer close to the floor is critical. A back vent connection is required.
Datasheet
Description
180 Series Free-Floating Lever Drain Traps For pressures to 400 psig (28 bar) . . . Capacities to 2,000 lb/hr (907 kg/hr) All-stainless steel for horizontal installation. Armstrong’s stainless steel, free-floating guided lever drain traps use the same bodies, caps, lever mechanisms, valves and seats as Armstrong inverted bucket steam traps that have been proved in years of service. Elliptical floats and high leverage make it possible to open large orifices to provide adequate capacity for drain trap size and weight. The hemispherical valve, seat and leverage of the 180-LD and 181-LD stainless steel traps are identical in design, materials and workmanship to those for saturated steam service up to 570 psig (39 bar), except that the 180 Series traps have a guidepost to ensure a positive leak-tight valve closing under all conditions. The 180 Series is designed for situations where mounting a drainer close to the floor is critical. A back vent connection is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Floating Lever Drain Traps - Model 181-LD - Armstrong International
Three Rivers, MI, USA
Free Floating Lever Drain Traps
Model 181-LD
Free Floating Lever Drain Traps Model 181-LD
180 Series Free-Floating Lever Drain Traps For pressures to 400 psig (28 bar) . . . Capacities to 2,000 lb/hr (907 kg/hr) All-stainless steel for horizontal installation. Armstrong’s stainless steel, free-floating guided lever drain traps use the same bodies, caps, lever mechanisms, valves and seats as Armstrong inverted bucket steam traps that have been proved in years of service. Elliptical floats and high leverage make it possible to open large orifices to provide adequate capacity for drain trap size and weight. The hemispherical valve, seat and leverage of the 180-LD and 181-LD stainless steel traps are identical in design, materials and workmanship to those for saturated steam service up to 570 psig (39 bar), except that the 180 Series traps have a guidepost to ensure a positive leak-tight valve closing under all conditions. The 180 Series is designed for situations where mounting a drainer close to the floor is critical. A back vent connection is required.

180 Series Free-Floating Lever Drain Traps

For pressures to 400 psig (28 bar) . . .
Capacities to 2,000 lb/hr (907 kg/hr)

All-stainless steel for horizontal installation.

Armstrong’s stainless steel, free-floating guided lever drain traps use the same bodies, caps, lever mechanisms, valves and seats as Armstrong inverted bucket steam traps that have been proved in years of service. Elliptical floats and high leverage make it possible to open large orifices to provide adequate capacity for drain trap size and weight.

The hemispherical valve, seat and leverage of the 180-LD and 181-LD stainless steel traps are identical in design, materials and workmanship to those for saturated steam service up to 570 psig (39 bar), except that the 180 Series traps have a guidepost to ensure a positive leak-tight valve closing under all conditions. The 180 Series is designed for situations where mounting a drainer close to the floor is critical. A back vent connection is required.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Drains and Drain Systems
Product Number Model 181-LD
Product Name Free Floating Lever Drain Traps
Drain Type Condensate
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Water trap - MS6N-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Free Floating Lever Dual Gravity Drain Traps - Model 36-DG - Armstrong International
Specs
Drain Type Condensate
Connection Size 1.5 to 2.0 inch (38.1 to 50.8 mm)
Shape Round
View Details