Armstrong International JD Series Ultra-Capacity Float & Thermostatic Steam Trap Model 15-JD

Description
Steam Traps Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage energy, Armstrong steam traps are also helping protect the world we all share. Steam traps have a big job, actually several tasks, in a well-designed steam system. For overall efficiency and economy, steam traps must provide: Minimal steam loss Long life and dependable service Corrosion resistance Air venting CO2 venting Operation against back pressure Freedom from dirt problems Bringing energy down to earth in your facility could begin with a renewed focus on your steam system, especially your steam traps. Said another way: Zeroing in on your steam traps is an easy way to pay less money for energy-and more attention to the environment.
Description
Steam Traps Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage energy, Armstrong steam traps are also helping protect the world we all share. Steam traps have a big job, actually several tasks, in a well-designed steam system. For overall efficiency and economy, steam traps must provide: Minimal steam loss Long life and dependable service Corrosion resistance Air venting CO2 venting Operation against back pressure Freedom from dirt problems Bringing energy down to earth in your facility could begin with a renewed focus on your steam system, especially your steam traps. Said another way: Zeroing in on your steam traps is an easy way to pay less money for energy-and more attention to the environment.

Suppliers

Company
Product
Description
Supplier Links
JD Series Ultra-Capacity Float & Thermostatic Steam Trap - Model 15-JD - Armstrong International
Three Rivers, MI, USA
JD Series Ultra-Capacity Float & Thermostatic Steam Trap
Model 15-JD
JD Series Ultra-Capacity Float & Thermostatic Steam Trap Model 15-JD
Steam Traps Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage energy, Armstrong steam traps are also helping protect the world we all share. Steam traps have a big job, actually several tasks, in a well-designed steam system. For overall efficiency and economy, steam traps must provide: Minimal steam loss Long life and dependable service Corrosion resistance Air venting CO2 venting Operation against back pressure Freedom from dirt problems Bringing energy down to earth in your facility could begin with a renewed focus on your steam system, especially your steam traps. Said another way: Zeroing in on your steam traps is an easy way to pay less money for energy-and more attention to the environment.

Steam Traps

Pay less money for energy-and more attention to the environment.

It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions.

The results are energy savings and a cleaner, healthier environment. By helping companies manage energy, Armstrong steam traps are also helping protect the world we all share.

Steam traps have a big job, actually several tasks, in a well-designed steam system. For overall efficiency and economy, steam traps must provide:

  • Minimal steam loss
  • Long life and dependable service
  • Corrosion resistance
  • Air venting
  • CO2 venting
  • Operation against back pressure
  • Freedom from dirt problems

Bringing energy down to earth in your facility could begin with a renewed focus on your steam system, especially your steam traps. Said another way: Zeroing in on your steam traps is an easy way to pay less money for energy-and more attention to the environment.

Supplier's Site

Technical Specifications

  Armstrong International
Product Category Steam Traps
Product Number Model 15-JD
Product Name JD Series Ultra-Capacity Float & Thermostatic Steam Trap
Steam Trap Type FloatThermostatic
Material Iron - Ductile; Steel - Stainless
Operating Pressure 15 psi (10.56 m H2O)
Operating Temperature 422 F (217 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Specs
Steam Trap Type Disc
Material SteelForged
Operating Pressure 600 psi (422 m H2O)
View Details
CD-33 Series Disc Steam Trap - Model CD-33 - Armstrong International
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
View Details
Carbon Steel Balanced Pressure Thermostatic Steam Trap - BPC32Y - Spirax-Sarco
Specs
Steam Trap Type BalancedPressure
Material Steel - High Carbon
Operating Pressure 725 psi (510 m H2O)
View Details