Armstrong International 1000 Series Inverted Bucket Steam Trap Model 1010

Description
Armstrong 1000 Series stainless steel inverted bucket steam traps normally last three to four times longer than conventional traps used in identical services. Heat-treated stainless steel valves and seats are of the same design, material and workmanship as those used in traps for pressures up to 900 psig/62 bar and temperatures up to 900˚F/482°C. More compact than cast iron or carbon steel equivalents, 1000 Series traps are ideal for trapping applications such as tracer lines, steam mains and heating/process applications. The 1000 Series are guaranteed for three years.
Datasheet
Description
Armstrong 1000 Series stainless steel inverted bucket steam traps normally last three to four times longer than conventional traps used in identical services. Heat-treated stainless steel valves and seats are of the same design, material and workmanship as those used in traps for pressures up to 900 psig/62 bar and temperatures up to 900˚F/482°C. More compact than cast iron or carbon steel equivalents, 1000 Series traps are ideal for trapping applications such as tracer lines, steam mains and heating/process applications. The 1000 Series are guaranteed for three years.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000 Series Inverted Bucket Steam Trap - Model 1010 - Armstrong International
Three Rivers, MI, USA
1000 Series Inverted Bucket Steam Trap
Model 1010
1000 Series Inverted Bucket Steam Trap Model 1010
Armstrong 1000 Series stainless steel inverted bucket steam traps normally last three to four times longer than conventional traps used in identical services. Heat-treated stainless steel valves and seats are of the same design, material and workmanship as those used in traps for pressures up to 900 psig/62 bar and temperatures up to 900˚F/482°C. More compact than cast iron or carbon steel equivalents, 1000 Series traps are ideal for trapping applications such as tracer lines, steam mains and heating/process applications. The 1000 Series are guaranteed for three years.

Armstrong 1000 Series stainless steel inverted bucket steam traps normally last three to four times longer than conventional traps used in identical services. Heat-treated stainless steel valves and seats are of the same design, material and workmanship as those used in traps for pressures up to 900 psig/62 bar and temperatures up to 900˚F/482°C. More compact than cast iron or carbon steel equivalents, 1000 Series traps are ideal for trapping applications such as tracer lines, steam mains and heating/process applications.

The 1000 Series are guaranteed for three years.

Supplier's Site Datasheet
1000 Series Inverted Bucket Steam Trap - Model 1010 - Armstrong International
Three Rivers, MI, USA
1000 Series Inverted Bucket Steam Trap
Model 1010
1000 Series Inverted Bucket Steam Trap Model 1010
Armstrong 1000 Series stainless steel inverted bucket steam traps normally last three to four times longer than conventional traps used in identical services. Heat-treated stainless steel valves and seats are of the same design, material and workmanship as those used in traps for pressures up to 900 psig/62 bar and temperatures up to 900˚F/482°C. More compact than cast iron or carbon steel equivalents, 1000 Series traps are ideal for trapping applications such as tracer lines, steam mains and heating/process applications. The 1000 Series are guaranteed for three years.

Armstrong 1000 Series stainless steel inverted bucket steam traps normally last three to four times longer than conventional traps used in identical services. Heat-treated stainless steel valves and seats are of the same design, material and workmanship as those used in traps for pressures up to 900 psig/62 bar and temperatures up to 900˚F/482°C. More compact than cast iron or carbon steel equivalents, 1000 Series traps are ideal for trapping applications such as tracer lines, steam mains and heating/process applications.

The 1000 Series are guaranteed for three years.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International Armstrong International
Product Category Steam Traps Steam Traps
Product Number Model 1010 Model 1010
Product Name 1000 Series Inverted Bucket Steam Trap 1000 Series Inverted Bucket Steam Trap
Steam Trap Type Bucket Bucket
Material Steel - Stainless Steel - Stainless
Operating Pressure 150 psi (106 m H2O) 150 psi (106 m H2O)
Operating Temperature 800 F (427 C) 800 F (427 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 203 psi (143 m H2O)
View Details
Brass Balanced Pressure Thermostatic Steam Trap - BPT13 - Spirax-Sarco
Specs
Steam Trap Type BalancedPressure
Material Brass
Operating Pressure 232 psi (163 m H2O)
View Details
Bimetallic Steam Trap - Piping King - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - High Carbon
Operating Pressure 2500 psi (1759 m H2O)
View Details
A Series Float & Thermostatic Steam Traps - Model A3 - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 175 psi (123 m H2O)
View Details