Armstrong International Steam Trap/Pump Combination Double Duty 6

Description
The Armstrong Double Duty® series steam trap/pump combinations are a low maintenance, low-profile solution for draining heat exchangers in various applications. The Double Duty® series offers you the versatility of combining a pump within a steam trap to aide in condensate drainage from a heat exchanger under all operating conditions (100% turndown). Economical. non-electric operation Low-maintenance operation. No leaking seals, impeller or motor problems. No NPSH issues. Space-saving size. Low-profile body fits in tight spaces while allowing minimal fill head. Lower installation costs. Single trade installation. Peace of mind. Intrinsically safe. ASME Carbon Steel durability. Rugged construction material means long service life. Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system. Safety. The trap/pump can be used in pits or sumps without fear of electrocution or circuit breaker defaults. Typical applications Low-pressure heating systems Process heat exchanger or coils with modulating steam control Systems under vacuum Hazardous (explosion-proof) areas Flash tanks
Datasheet
Description
The Armstrong Double Duty® series steam trap/pump combinations are a low maintenance, low-profile solution for draining heat exchangers in various applications. The Double Duty® series offers you the versatility of combining a pump within a steam trap to aide in condensate drainage from a heat exchanger under all operating conditions (100% turndown). Economical. non-electric operation Low-maintenance operation. No leaking seals, impeller or motor problems. No NPSH issues. Space-saving size. Low-profile body fits in tight spaces while allowing minimal fill head. Lower installation costs. Single trade installation. Peace of mind. Intrinsically safe. ASME Carbon Steel durability. Rugged construction material means long service life. Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system. Safety. The trap/pump can be used in pits or sumps without fear of electrocution or circuit breaker defaults. Typical applications Low-pressure heating systems Process heat exchanger or coils with modulating steam control Systems under vacuum Hazardous (explosion-proof) areas Flash tanks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steam Trap/Pump Combination - Double Duty 6 - Armstrong International
Three Rivers, MI, USA
Steam Trap/Pump Combination
Double Duty 6
Steam Trap/Pump Combination Double Duty 6
The Armstrong Double Duty® series steam trap/pump combinations are a low maintenance, low-profile solution for draining heat exchangers in various applications. The Double Duty® series offers you the versatility of combining a pump within a steam trap to aide in condensate drainage from a heat exchanger under all operating conditions (100% turndown). Economical. non-electric operation Low-maintenance operation. No leaking seals, impeller or motor problems. No NPSH issues. Space-saving size. Low-profile body fits in tight spaces while allowing minimal fill head. Lower installation costs. Single trade installation. Peace of mind. Intrinsically safe. ASME Carbon Steel durability. Rugged construction material means long service life. Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system. Safety. The trap/pump can be used in pits or sumps without fear of electrocution or circuit breaker defaults. Typical applications Low-pressure heating systems Process heat exchanger or coils with modulating steam control Systems under vacuum Hazardous (explosion-proof) areas Flash tanks

The Armstrong Double Duty® series steam trap/pump combinations are a low maintenance, low-profile solution for draining heat exchangers in various applications. The Double Duty® series offers you the versatility of combining a pump within a steam trap to aide in condensate drainage from a heat exchanger under all operating conditions (100% turndown).

  • Economical. non-electric operation
  • Low-maintenance operation. No leaking seals, impeller or motor problems. No NPSH issues.
  • Space-saving size. Low-profile body fits in tight spaces while allowing minimal fill head.
  • Lower installation costs. Single trade installation.
  • Peace of mind. Intrinsically safe.
  • ASME Carbon Steel durability. Rugged construction material means long service life.
  • Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system.
  • Safety. The trap/pump can be used in pits or sumps without fear of electrocution or circuit breaker defaults.

Typical applications

  • Low-pressure heating systems
  • Process heat exchanger or coils with modulating steam control
  • Systems under vacuum
  • Hazardous (explosion-proof) areas
  • Flash tanks
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Steam Traps
Product Number Double Duty 6
Product Name Steam Trap/Pump Combination
Steam Trap Type FloatThermostatic; Pumping
Material Steel - High Carbon
Operating Pressure 200 psi (141 m H2O)
Operating Temperature 400 F (204 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Sealed Inverted Bucket Steam Traps (for use with Pipeline Connectors) - UIB30H - Spirax-Sarco
Specs
Steam Trap Type Bucket
Material Steel - Stainless
Operating Pressure 719 psi (506 m H2O)
View Details
B Series Float & Thermostatic Steam Traps - Model B8 - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 30 psi (21.11 m H2O)
View Details
Forged HP/HT Steam Trap - Type N - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 4500 psi (3167 m H2O)
View Details