Arlington Industries, Inc. Beam Clamp MBC27

Description
I TYPE MALLEABLE IRON MATERIAL PLATED FINISH 0.878 INCH MAX. JAW CAPACITY 300 LB LOAD CAPACITY 3/8 INCH-16 TPI SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW TRADE SIZE 2 INCH
Datasheet
Description
I TYPE MALLEABLE IRON MATERIAL PLATED FINISH 0.878 INCH MAX. JAW CAPACITY 300 LB LOAD CAPACITY 3/8 INCH-16 TPI SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW TRADE SIZE 2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - MBC27 - Arlington Industries, Inc.
Scranton, PA, USA
Beam Clamp
MBC27
Beam Clamp MBC27
I TYPE MALLEABLE IRON MATERIAL PLATED FINISH 0.878 INCH MAX. JAW CAPACITY 300 LB LOAD CAPACITY 3/8 INCH-16 TPI SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW TRADE SIZE 2 INCH
  • I TYPE
  • MALLEABLE IRON MATERIAL
  • PLATED FINISH
  • 0.878 INCH MAX. JAW CAPACITY
  • 300 LB LOAD CAPACITY
  • 3/8 INCH-16 TPI SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • TRADE SIZE 2 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Hand Clamps
Product Number MBC27
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPTKW WLL ton 5 - 502100503500220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 4.72 to 13.78 inch (120 to 350 mm)
Clamping Force 11023 lbs (4999 kg)
View Details
Clamps - 8296173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
876 LB CAP Straight Line Action Toggle Clamps with Alternate Handle - 70050 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.8767 lbs (0.3976 kg)
View Details
Beam Clamp - BC38 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.9300 inch (23.62 mm)
View Details