Arlington Industries, Inc. Beam Clamp MBC25A

Description
I TYPE MALLEABLE IRON MATERIAL PLATED FINISH 0.772 INCH MAX. JAW CAPACITY 125 LB LOAD CAPACITY #10-24 TPI SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW TRADE SIZE 1 INCH
Datasheet
Description
I TYPE MALLEABLE IRON MATERIAL PLATED FINISH 0.772 INCH MAX. JAW CAPACITY 125 LB LOAD CAPACITY #10-24 TPI SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW TRADE SIZE 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - MBC25A - Arlington Industries, Inc.
Scranton, PA, USA
Beam Clamp
MBC25A
Beam Clamp MBC25A
I TYPE MALLEABLE IRON MATERIAL PLATED FINISH 0.772 INCH MAX. JAW CAPACITY 125 LB LOAD CAPACITY #10-24 TPI SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW TRADE SIZE 1 INCH
  • I TYPE
  • MALLEABLE IRON MATERIAL
  • PLATED FINISH
  • 0.772 INCH MAX. JAW CAPACITY
  • 125 LB LOAD CAPACITY
  • #10-24 TPI SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • TRADE SIZE 1 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Hand Clamps
Product Number MBC25A
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 8 - 502100801252790 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 17637 lbs (7999 kg)
View Details
382 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70007 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - BC25 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Body Material Steel
Capacity / Jaw Opening 0.6080 inch (15.44 mm)
Clamping Force 75 lbs (34.01 kg)
View Details