Arlington Industries, Inc. Beam Clamp BC38

Description
C TYPE STEEL MATERIAL PLATED FINISH 0.93 INCH MAX. JAW CAPACITY 200 LB LOAD CAPACITY 3/8 INCH-16 TPI SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW TRADE SIZE 2 INCH
Datasheet
Description
C TYPE STEEL MATERIAL PLATED FINISH 0.93 INCH MAX. JAW CAPACITY 200 LB LOAD CAPACITY 3/8 INCH-16 TPI SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW TRADE SIZE 2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC38 - Arlington Industries, Inc.
Scranton, PA, USA
Beam Clamp
BC38
Beam Clamp BC38
C TYPE STEEL MATERIAL PLATED FINISH 0.93 INCH MAX. JAW CAPACITY 200 LB LOAD CAPACITY 3/8 INCH-16 TPI SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW TRADE SIZE 2 INCH
  • C TYPE
  • STEEL MATERIAL
  • PLATED FINISH
  • 0.93 INCH MAX. JAW CAPACITY
  • 200 LB LOAD CAPACITY
  • 3/8 INCH-16 TPI SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • TRADE SIZE 2 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Hand Clamps
Product Number BC38
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Steel
Clamping Width 17.72 to 40.16 inch (450 to 1020 mm)
Clamping Force 55116 lbs (24996 kg)
View Details
Clamps - 1253841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
7,700 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70168 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Black ED
View Details
Beam Clamp - MBC25A - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 0.7720 inch (19.61 mm)
View Details