Arlington Industries, Inc. Conduit Hanger 2060

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 3.18 INCH W X 1.24 INCH D X 4.8 INCH H SIZE PLATED FINISH 50 STANDARD PACKAGE 6 INCH TRADE SIZE 2-1/2 INCH RIGID/EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 3.18 INCH W X 1.24 INCH D X 4.8 INCH H SIZE PLATED FINISH 50 STANDARD PACKAGE 6 INCH TRADE SIZE 2-1/2 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2060 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Hanger
2060
Conduit Hanger 2060
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 3.18 INCH W X 1.24 INCH D X 4.8 INCH H SIZE PLATED FINISH 50 STANDARD PACKAGE 6 INCH TRADE SIZE 2-1/2 INCH RIGID/EMT CONDUIT TYPE
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 3.18 INCH W X 1.24 INCH D X 4.8 INCH H SIZE
  • PLATED FINISH
  • 50 STANDARD PACKAGE
  • 6 INCH TRADE SIZE
  • 2-1/2 INCH RIGID/EMT CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2060
Product Name Conduit Hanger
Material of Construction STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Conduit Hanger - 2B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 60 lbs (27.21 kg)
View Details
Channel Conduit/Cable Clamp - 017N022 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.75 inch (19.05 mm)
View Details
Spring Support Type 29 - 29 D1 19 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 120 lbs (? to 54.42 kg)
View Details