Arjay Engineering On-Line ppm Oil-in-Water HydroSense 4420

Description
The HydroSense 4420-OCM continuously monitors a clean water sample for oil leaks. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line alarm for oil presence in filtered effluent and cooling water The HydroSense 4420-OCM offers a low-cost approach to monitoring ppm concentrations of emulsified free oils in clean water. Combining many unique design features into a compact package makes this an ideal solution to monitoring for oil leaks in your water system. The HydroSense 4420-OCM uses a light scatter technique to respond to oil contamination in the water. A slip stream approach directs a continuous sample flow through the HydroSense unit and back into the process stream. While it passes through the sample cell a controlled light source is directed into the water. The emulsified oils in the water will scatter the light toward the light sensors placed strategically around the cell. The intensity of light energy is measured to provide an indication of the ppm concentration.
Request a Quote
Description
The HydroSense 4420-OCM continuously monitors a clean water sample for oil leaks. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line alarm for oil presence in filtered effluent and cooling water The HydroSense 4420-OCM offers a low-cost approach to monitoring ppm concentrations of emulsified free oils in clean water. Combining many unique design features into a compact package makes this an ideal solution to monitoring for oil leaks in your water system. The HydroSense 4420-OCM uses a light scatter technique to respond to oil contamination in the water. A slip stream approach directs a continuous sample flow through the HydroSense unit and back into the process stream. While it passes through the sample cell a controlled light source is directed into the water. The emulsified oils in the water will scatter the light toward the light sensors placed strategically around the cell. The intensity of light energy is measured to provide an indication of the ppm concentration.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
On-Line ppm Oil-in-Water - HydroSense 4420 - Arjay Engineering
Oakville, Ontario, Canada
On-Line ppm Oil-in-Water
HydroSense 4420
On-Line ppm Oil-in-Water HydroSense 4420
The HydroSense 4420-OCM continuously monitors a clean water sample for oil leaks. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line alarm for oil presence in filtered effluent and cooling water The HydroSense 4420-OCM offers a low-cost approach to monitoring ppm concentrations of emulsified free oils in clean water. Combining many unique design features into a compact package makes this an ideal solution to monitoring for oil leaks in your water system. The HydroSense 4420-OCM uses a light scatter technique to respond to oil contamination in the water. A slip stream approach directs a continuous sample flow through the HydroSense unit and back into the process stream. While it passes through the sample cell a controlled light source is directed into the water. The emulsified oils in the water will scatter the light toward the light sensors placed strategically around the cell. The intensity of light energy is measured to provide an indication of the ppm concentration.

The HydroSense 4420-OCM continuously monitors a clean water sample for oil leaks.

The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line alarm for oil presence in filtered effluent and cooling water

The HydroSense 4420-OCM offers a low-cost approach to monitoring ppm concentrations of emulsified free oils in clean water. Combining many unique design features into a compact package makes this an ideal solution to monitoring for oil leaks in your water system.

The HydroSense 4420-OCM uses a light scatter technique to respond to oil contamination in the water.

A slip stream approach directs a continuous sample flow through the HydroSense unit and back into the process stream. While it passes through the sample cell a controlled light source is directed into the water. The emulsified oils in the water will scatter the light toward the light sensors placed strategically around the cell. The intensity of light energy is measured to provide an indication of the ppm concentration.

Supplier's Site

Technical Specifications

  Arjay Engineering
Product Category Water Quality Testing Instruments
Product Number HydroSense 4420
Product Name On-Line ppm Oil-in-Water
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Panel
Oil in Water Monitor 0 to 100 ppm
Instrument Specific Features Automatic Temperature Compensation; Controller Functionality
Other Output 4-20mA, RS-485
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop ppm Oil-in-Water - FluoroCheck II - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Portable; Lab / Benchtop
Oil in Water Monitor 0 to 500 ppm
View Details
Capacitance Sensing Monitor - 2852-CAP - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Panel
Instrument Specific Features Controller Functionality
View Details
Oil / Water Tank Profiler - 4100-PRO - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Panel
Oil in Water Monitor 0 to 1000000 ppm
View Details
Oil in Water Analyser - HydroSense 4410-OCM - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Modular
Oil in Water Monitor 0 to 250 ppm
View Details