The simpleRTK2B – Starter Kit XLR (eXtra Long Range) allows simple and fast evaluation of Dual Band GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc (GPS/GalileoGalileo is the european satellite navigation system, and is deployed globally./Glonass/Be
RTK technology introduces the concept of a “Rover” and a “Base Station”. By using a data stream from the base station, the rover can output its relative position with cm level accuracy in clear sky environments.
One of the known problems of Single Band RTK is its convergence time of more than 60 seconds. Dual Band technology reduces this time below 10 seconds, increasing substantially the availability of cm-level accuracy.
The kit includes 2 boards with base and a rover functionality, and radio modules that will let you send RTK corrections up to 50km. If that’s too much and you are looking for a more affordable solution, check out our Starter Kit LR.
The kit comes pre-configured, but if you need a custom configuration with special needs, make sure to add in the shopping cart our Configuration Service.
Good to know:
– You can have multiple rovers by using additional simpleRTK2B boards together with your kit.
– This product is recommended if you want to evaluate u-blox ZED-F9P.
– The included radio modules will let you send RTK corrections up to 50km. This distance will depend on the region of use, subject to local regulations.
Includes:
– 2 simpleRTK2B Budget boards (ZED-F9P)
– 2 u-blox GNSS Multiband antenna ANN-MB-00 (IP67) with cable
– 1 Radio Modules XLR (eXtra Long Range) + 1 x radio antenna
– 1 Radio Module LR (Long Range) + 1 x radio antenna
– Base and Rover preconfiguration
Product Change History:
– 00: initial version
– 01: improvement in throughput
AS-STARTKIT-XLR-L1L2
| ArduSimple | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | AS-STARTKIT-XLR-L1L2 |
| Product Name | Extra Long Range Radio - RTK Starter Kit |
| Device Type | Receiver |