simpleRTK2B Lite is a compact standalone board that allows to integrate dual band RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc technology including centimeter level accurate position.
It’s powered by u-blox ZED-F9P module and can be used standalone with a USB cable, or connected Ardupilot / Pixhawk (JST connector). It can provide up to 10 RTK positions every second.
This board is ideal for a compact and lightweight ZED-F9P integration.
More details are available in the Specifications and Documentation tabs.
Good to know:
– This product is compatible but doesn’t include multiband GNSS antenna, which is necessary to use the product.
– The module will not give good performance with a standard GNSS antenna, requires a multiband one.
– This product can be used as Base or RoverObject or vehicle that you want to track with GPS.
– This board is recommended if you want to have u-blox ZED-F9P performance.
– The onboard XBee socket can be used to expand functionality with Plugin accessories (MR/LR radios, Bluetooth, WiFi, Ethernet, Dataloggers, RS232, Canbus, L-Band). Not compatible with high power XBee accessories (XLR radio and 4G NTRIPIt’s a standard language or protocol to exchange correction data over internet Master).
– Compatible with Ardusimple plastic case for Lite board
– This product is an alternative to Holybro H-RTK F9P, just add L1/L2 dual band antenna and plastic case if you want boxed solution
Includes:
– 1 simpleRTK2B Lite board (ZED-F9P)
– 1 USB-C Carrier Board for XBee Plugins
– 1 USB to USB-C cable
Product Change History:
– AS-RTK2B-LIT-L1L2-SM
– AS-RTK2B-LIT-L1L2-SM
AS-RTK2B-LIT-L1L2-SM
| ArduSimple | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | AS-RTK2B-LIT-L1L2-SMA-01 |
| Product Name | simpleRTK2B Lite |
| Device Type | Receiver |