ArduSimple Long Range Radio - RTK Starter Kit AS-STARTKIT-LR-L1L2 (simplertk2b-starter-kit-lr)

Description
The simpleRTK2B – Starter Kit LR (Long Range) allows simple and fast evaluation of Dual Band GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc (GPS/GalileoGalileo is the european satellite navigation system, and is deployed globally./Glonass/Be idou) RTK technology, based on u-blox ZED-F9P module. RTK technology introduces the concept of a “Rover” and a “Base Station”. By using a data stream from the base station, the rover can output its relative position with cm level accuracy in clear sky environments. One of the known problems of Single Band RTK is its convergence time of more than 60 seconds. Dual Band technology reduces this time below 10 seconds, increasing substantially the availability of cm-level accuracy. The kit includes 2 boards with base and a rover functionality, and radio modules that will let you send RTK corrections up to 10km. If that’s too much and you are looking for a more affordable solution, check out our Starter Kit MR. The kit comes pre-configured, but if you need a custom configuration with special needs, make sure to add in the shopping cart our Configuration Service. Good to know: – You can have multiple rovers by using additional simpleRTK2B boards together with your kit. – This product is recommended if you want to evaluate u-blox ZED-F9P. – The included radio modules will let you send RTK corrections up to 10km. This distance will depend on the region of use, subject to local regulations. Includes: – 2 simpleRTK2B Budget boards (ZED-F9P) – 2 Radio Modules LR (Long Range) + 2 x radio antennas – 2 u-blox GNSS Multiband antenna ANN-MB-00 (IP67) with cable – Base and Rover preconfiguration Product Change History: – 00: initial version – 01: improvement in throughput AS-STARTKIT-LR-L1L2- EUNH-00 SKU AS-STARTKIT-LR-L1L2- NANH-00 AS-STARTKIT-LR-L1L2- AUNH-00 AS-STARTKIT-LR-L1L2- NZNH-00 AS-STARTKIT-LR-L1L2- EUHS-00 AS-STARTKIT-LR-L1L2- NAHS-00 AS-STARTKIT-LR-L1L2- AUHS-00 AS-STARTKIT-LR-L1L2- NZHS-00
Request a Quote Datasheet
Description
The simpleRTK2B – Starter Kit LR (Long Range) allows simple and fast evaluation of Dual Band GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc (GPS/GalileoGalileo is the european satellite navigation system, and is deployed globally./Glonass/Be idou) RTK technology, based on u-blox ZED-F9P module. RTK technology introduces the concept of a “Rover” and a “Base Station”. By using a data stream from the base station, the rover can output its relative position with cm level accuracy in clear sky environments. One of the known problems of Single Band RTK is its convergence time of more than 60 seconds. Dual Band technology reduces this time below 10 seconds, increasing substantially the availability of cm-level accuracy. The kit includes 2 boards with base and a rover functionality, and radio modules that will let you send RTK corrections up to 10km. If that’s too much and you are looking for a more affordable solution, check out our Starter Kit MR. The kit comes pre-configured, but if you need a custom configuration with special needs, make sure to add in the shopping cart our Configuration Service. Good to know: – You can have multiple rovers by using additional simpleRTK2B boards together with your kit. – This product is recommended if you want to evaluate u-blox ZED-F9P. – The included radio modules will let you send RTK corrections up to 10km. This distance will depend on the region of use, subject to local regulations. Includes: – 2 simpleRTK2B Budget boards (ZED-F9P) – 2 Radio Modules LR (Long Range) + 2 x radio antennas – 2 u-blox GNSS Multiband antenna ANN-MB-00 (IP67) with cable – Base and Rover preconfiguration Product Change History: – 00: initial version – 01: improvement in throughput AS-STARTKIT-LR-L1L2- EUNH-00 SKU AS-STARTKIT-LR-L1L2- NANH-00 AS-STARTKIT-LR-L1L2- AUNH-00 AS-STARTKIT-LR-L1L2- NZNH-00 AS-STARTKIT-LR-L1L2- EUHS-00 AS-STARTKIT-LR-L1L2- NAHS-00 AS-STARTKIT-LR-L1L2- AUHS-00 AS-STARTKIT-LR-L1L2- NZHS-00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 (simplertk2b-starter-kit-lr) - ArduSimple
Andorra la Vella, Andorra
Long Range Radio - RTK Starter Kit
AS-STARTKIT-LR-L1L2 (simplertk2b-starter-kit-lr)
Long Range Radio - RTK Starter Kit AS-STARTKIT-LR-L1L2 (simplertk2b-starter-kit-lr)
The simpleRTK2B – Starter Kit LR (Long Range) allows simple and fast evaluation of Dual Band GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc (GPS/GalileoGalileo is the european satellite navigation system, and is deployed globally./Glonass/Be idou) RTK technology, based on u-blox ZED-F9P module. RTK technology introduces the concept of a “Rover” and a “Base Station”. By using a data stream from the base station, the rover can output its relative position with cm level accuracy in clear sky environments. One of the known problems of Single Band RTK is its convergence time of more than 60 seconds. Dual Band technology reduces this time below 10 seconds, increasing substantially the availability of cm-level accuracy. The kit includes 2 boards with base and a rover functionality, and radio modules that will let you send RTK corrections up to 10km. If that’s too much and you are looking for a more affordable solution, check out our Starter Kit MR. The kit comes pre-configured, but if you need a custom configuration with special needs, make sure to add in the shopping cart our Configuration Service. Good to know: – You can have multiple rovers by using additional simpleRTK2B boards together with your kit. – This product is recommended if you want to evaluate u-blox ZED-F9P. – The included radio modules will let you send RTK corrections up to 10km. This distance will depend on the region of use, subject to local regulations. Includes: – 2 simpleRTK2B Budget boards (ZED-F9P) – 2 Radio Modules LR (Long Range) + 2 x radio antennas – 2 u-blox GNSS Multiband antenna ANN-MB-00 (IP67) with cable – Base and Rover preconfiguration Product Change History: – 00: initial version – 01: improvement in throughput AS-STARTKIT-LR-L1L2- EUNH-00 SKU AS-STARTKIT-LR-L1L2- NANH-00 AS-STARTKIT-LR-L1L2- AUNH-00 AS-STARTKIT-LR-L1L2- NZNH-00 AS-STARTKIT-LR-L1L2- EUHS-00 AS-STARTKIT-LR-L1L2- NAHS-00 AS-STARTKIT-LR-L1L2- AUHS-00 AS-STARTKIT-LR-L1L2- NZHS-00

The simpleRTK2B – Starter Kit LR (Long Range) allows simple and fast evaluation of Dual Band GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc (GPS/GalileoGalileo is the european satellite navigation system, and is deployed globally./Glonass/Beidou) RTK technology, based on u-blox ZED-F9P module.

RTK technology introduces the concept of a “Rover” and a “Base Station”. By using a data stream from the base station, the rover can output its relative position with cm level accuracy in clear sky environments.

One of the known problems of Single Band RTK is its convergence time of more than 60 seconds. Dual Band technology reduces this time below 10 seconds, increasing substantially the availability of cm-level accuracy.

The kit includes 2 boards with base and a rover functionality, and radio modules that will let you send RTK corrections up to 10km. If that’s too much and you are looking for a more affordable solution, check out our Starter Kit MR.

The kit comes pre-configured, but if you need a custom configuration with special needs, make sure to add in the shopping cart our Configuration Service.

Good to know:
– You can have multiple rovers by using additional simpleRTK2B boards together with your kit.
– This product is recommended if you want to evaluate u-blox ZED-F9P.
– The included radio modules will let you send RTK corrections up to 10km. This distance will depend on the region of use, subject to local regulations.

Includes:
– 2 simpleRTK2B Budget boards (ZED-F9P)
– 2 Radio Modules LR (Long Range) + 2 x radio antennas
– 2 u-blox GNSS Multiband antenna ANN-MB-00 (IP67) with cable
– Base and Rover preconfiguration

Product Change History:
– 00: initial version
– 01: improvement in throughput

AS-STARTKIT-LR-L1L2-EUNH-00 SKU AS-STARTKIT-LR-L1L2-NANH-00 AS-STARTKIT-LR-L1L2-AUNH-00 AS-STARTKIT-LR-L1L2-NZNH-00 AS-STARTKIT-LR-L1L2-EUHS-00 AS-STARTKIT-LR-L1L2-NAHS-00 AS-STARTKIT-LR-L1L2-AUHS-00 AS-STARTKIT-LR-L1L2-NZHS-00

Supplier's Site Datasheet

Technical Specifications

  ArduSimple
Product Category Network and Communication Chips
Product Number AS-STARTKIT-LR-L1L2 (simplertk2b-starter-kit-lr)
Product Name Long Range Radio - RTK Starter Kit
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Extra Long Range Radio - RTK Starter Kit - AS-STARTKIT-XLR-L1L2 - ArduSimple
Specs
Device Type Receiver
Supply Voltage Other; 3-5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
WiFi NTRIP Master - AS-XBEE-WIFI-2.4-INT-04 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details