The u-blox ZED-F9P multi-band GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc receiver can be employed in applications that require high position accuracy. But it can also provide with high precision relative position output, or heading and attitude information. This is enabled by using 2 ZED-F9P connected to each other, and the so-called moving base feature supported in the module firmware. And we built this kit to help you test this functionality.
This kit combines one unit of simpleRTK2B Lite, acting as a moving base and one unit of simpleRTK2B Budget, acting as a rover. The rover provides online readings of accurate heading and baseline length in RELPOSNED message (UBX protocol).
The kit can achieve out-of-the box sub degree heading accuracy, without the need of any RTK correction service or NTRIPIt’s a standard language or protocol to exchange correction data over internet.
Only to achieve centimeter level position accuracy, you will need to connect it to a base station or to an RTK correction service (NTRIP or PointPerfect). You can use it with your smartphone, tablet, laptop, PC or embedded platform.
Good to know:
– It is fully compatible with Arduino, STM32 Nucleo, Raspberry Pi, Nvidia Jetson, ROS and Pixhawk / Ardupilot.
– This product is compatible but doesn’t include radio.
– This board is recommended if you want to test u-blox ZED-F9P.
– This board is recommended if you want to test u-blox ZED-F9H (the kit doesn’t include it, but ZED-F9P has all the features of ZED-F9H plus more).
– We recommend this product if you want to test u-blox moving base functionality.
Includes:
– 1 simpleRTK2B Budget board (ZED-F9P)
– 1 simpleRTK2B Lite board (ZED-F9P) with soldered headers
– 2 u-blox GNSS Multiband antenna ANN-MB-00 (IP67)
– System pre-configured to provide position and accurate heading at 1Hz (UBX protocol)
AS-STARTKIT-HEAD-L1L
| ArduSimple | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | AS-STARTKIT-HEAD-L1L2 |
| Product Name | simpleRTK2B Heading - Basic Starter Kit |
| Device Type | Receiver |