simpleRTK 4 Pro is a Septentrio mosaic-G5 P3 evaluation board for RTK.
It can be used standalone connected to a PC, tablet or mobile phone. Or you can also connect it with Arduino, Ardupilot / Pixhawk (JST connector), Raspberry Pi, Nvidia Jetson and STM32 Nucleo platforms, as a shield. It can provide up to 20 highly reliable and accurate GPS positions every second.
This board is ideal to start developing your own product with RTK technology inside. More details are available in the Specifications and Documentation tabs.
Good to know:
– This product is compatible but doesn’t include multiband GNSS antenna, which is necessary to use the product.
– The module will not give good performance with a standard GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc antenna, requires a multiband one.
– This board is recommended if you want to test Septentrio mosaic-G5 P3 performance.
– The onboard XBee socket can be used to expand functionality with Plugin accessories (MR/LR/XLR radios, Bluetooth, WiFi, Ethernet, Dataloggers, RS232, Canbus, L-Band, 4G/3G/2G).
– You can use the Shield for Second Plugin socket to connect 2 plugins at the same time.
– Compatible with Ardusimple plastic case
Includes:
– 1 simpleRTK 4 Pro (mosaic-G5 P3)
AS-RTK4-G5P3-NH-00 ASB-RTK4-G5P3-NH-00
| ArduSimple | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | AS-RTK4-G5P3-NH-00 |
| Product Name | simpleRTK 4 Pro |
| Device Type | Receiver |