ArduSimple simpleRTK2B - Basic Starter Kit AS-STARTKIT-BASIC-L1L2-NH-03

Description
This standalone set of dual-band board based on u-blox ZED-F9P + u-blox ANN-MB-00 antenna is everything that you need to achieve centimeter level accuracy and evaluate multiband RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc technology at the most affordable cost. To achieve centimeter level accuracy, you will need to connect it to a base station or to an RTK correction service (NTRIPIt’s a standard language or protocol to exchange correction data over internet or PointPerfect). You can use it with your smartphone, tablet, laptop or PC. The kit can be configured as a base or a rover, supports multi-rover. It is fully compatible with Arduino, STM32 Nucleo, Raspberry Pi, Nvidia Jetson, ROS and Pixhawk / Ardupilot. More details are available in the Specifications and Documentation tabs. Good to know: – This product is recommended if you want to evaluate u-blox ZED-F9P. – This product has the same RTK performance as u-blox C099-F9P. Includes: – 1 simpleRTK2B Budget board (ZED-F9P) – 1 u-blox GNSS Multiband antenna ANN-MB-00 (IP67) with 5m cable Product Change History: – AS-STARTKIT-BASIC-L1 L2-NH-00: pre-production version – AS-STARTKIT-BASIC-L1 L2-NH-01: initial production version – AS-STARTKIT-BASIC-L1 L2-NH-02: improvements on USB connector – AS-STARTKIT-BASIC-L1 L2-NH-03: USB upgraded to USB-C, increased socket power, new LED location, longer SMA for panel mount AS-STARTKIT-BASIC-L1 L2-NH-00 AS-STARTKIT-BASIC-L1 L2-HS-00 AS-STARTKIT-BASIC-L1 L2-NH-01 AS-STARTKIT-BASIC-L1 L2-HS-01 AS-STARTKIT-BASIC-L1 L2-NH-02 AS-STARTKIT-BASIC-L1 L2-HS-02 AS-STARTKIT-BASIC-L1 L2-NH-03 AS-STARTKIT-BASIC-L1 L2-HS-03
Request a Quote Datasheet
Description
This standalone set of dual-band board based on u-blox ZED-F9P + u-blox ANN-MB-00 antenna is everything that you need to achieve centimeter level accuracy and evaluate multiband RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc technology at the most affordable cost. To achieve centimeter level accuracy, you will need to connect it to a base station or to an RTK correction service (NTRIPIt’s a standard language or protocol to exchange correction data over internet or PointPerfect). You can use it with your smartphone, tablet, laptop or PC. The kit can be configured as a base or a rover, supports multi-rover. It is fully compatible with Arduino, STM32 Nucleo, Raspberry Pi, Nvidia Jetson, ROS and Pixhawk / Ardupilot. More details are available in the Specifications and Documentation tabs. Good to know: – This product is recommended if you want to evaluate u-blox ZED-F9P. – This product has the same RTK performance as u-blox C099-F9P. Includes: – 1 simpleRTK2B Budget board (ZED-F9P) – 1 u-blox GNSS Multiband antenna ANN-MB-00 (IP67) with 5m cable Product Change History: – AS-STARTKIT-BASIC-L1 L2-NH-00: pre-production version – AS-STARTKIT-BASIC-L1 L2-NH-01: initial production version – AS-STARTKIT-BASIC-L1 L2-NH-02: improvements on USB connector – AS-STARTKIT-BASIC-L1 L2-NH-03: USB upgraded to USB-C, increased socket power, new LED location, longer SMA for panel mount AS-STARTKIT-BASIC-L1 L2-NH-00 AS-STARTKIT-BASIC-L1 L2-HS-00 AS-STARTKIT-BASIC-L1 L2-NH-01 AS-STARTKIT-BASIC-L1 L2-HS-01 AS-STARTKIT-BASIC-L1 L2-NH-02 AS-STARTKIT-BASIC-L1 L2-HS-02 AS-STARTKIT-BASIC-L1 L2-NH-03 AS-STARTKIT-BASIC-L1 L2-HS-03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
simpleRTK2B - Basic Starter Kit - AS-STARTKIT-BASIC-L1L2-NH-03 - ArduSimple
Spain
simpleRTK2B - Basic Starter Kit
AS-STARTKIT-BASIC-L1L2-NH-03
simpleRTK2B - Basic Starter Kit AS-STARTKIT-BASIC-L1L2-NH-03
This standalone set of dual-band board based on u-blox ZED-F9P + u-blox ANN-MB-00 antenna is everything that you need to achieve centimeter level accuracy and evaluate multiband RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc technology at the most affordable cost. To achieve centimeter level accuracy, you will need to connect it to a base station or to an RTK correction service (NTRIPIt’s a standard language or protocol to exchange correction data over internet or PointPerfect). You can use it with your smartphone, tablet, laptop or PC. The kit can be configured as a base or a rover, supports multi-rover. It is fully compatible with Arduino, STM32 Nucleo, Raspberry Pi, Nvidia Jetson, ROS and Pixhawk / Ardupilot. More details are available in the Specifications and Documentation tabs. Good to know: – This product is recommended if you want to evaluate u-blox ZED-F9P. – This product has the same RTK performance as u-blox C099-F9P. Includes: – 1 simpleRTK2B Budget board (ZED-F9P) – 1 u-blox GNSS Multiband antenna ANN-MB-00 (IP67) with 5m cable Product Change History: – AS-STARTKIT-BASIC-L1 L2-NH-00: pre-production version – AS-STARTKIT-BASIC-L1 L2-NH-01: initial production version – AS-STARTKIT-BASIC-L1 L2-NH-02: improvements on USB connector – AS-STARTKIT-BASIC-L1 L2-NH-03: USB upgraded to USB-C, increased socket power, new LED location, longer SMA for panel mount AS-STARTKIT-BASIC-L1 L2-NH-00 AS-STARTKIT-BASIC-L1 L2-HS-00 AS-STARTKIT-BASIC-L1 L2-NH-01 AS-STARTKIT-BASIC-L1 L2-HS-01 AS-STARTKIT-BASIC-L1 L2-NH-02 AS-STARTKIT-BASIC-L1 L2-HS-02 AS-STARTKIT-BASIC-L1 L2-NH-03 AS-STARTKIT-BASIC-L1 L2-HS-03

This standalone set of dual-band board based on u-blox ZED-F9P + u-blox ANN-MB-00 antenna is everything that you need to achieve centimeter level accuracy and evaluate multiband RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc technology at the most affordable cost.

To achieve centimeter level accuracy, you will need to connect it to a base station or to an RTK correction service (NTRIPIt’s a standard language or protocol to exchange correction data over internet or PointPerfect). You can use it with your smartphone, tablet, laptop or PC.

The kit can be configured as a base or a rover, supports multi-rover. It is fully compatible with Arduino, STM32 Nucleo, Raspberry Pi, Nvidia Jetson, ROS and Pixhawk / Ardupilot.

More details are available in the Specifications and Documentation tabs.

Good to know:
– This product is recommended if you want to evaluate u-blox ZED-F9P.
– This product has the same RTK performance as u-blox C099-F9P.

Includes:
– 1 simpleRTK2B Budget board (ZED-F9P)
– 1 u-blox GNSS Multiband antenna ANN-MB-00 (IP67) with 5m cable

Product Change History:
– AS-STARTKIT-BASIC-L1L2-NH-00: pre-production version
– AS-STARTKIT-BASIC-L1L2-NH-01: initial production version
– AS-STARTKIT-BASIC-L1L2-NH-02: improvements on USB connector
– AS-STARTKIT-BASIC-L1L2-NH-03: USB upgraded to USB-C, increased socket power, new LED location, longer SMA for panel mount

AS-STARTKIT-BASIC-L1L2-NH-00 AS-STARTKIT-BASIC-L1L2-HS-00 AS-STARTKIT-BASIC-L1L2-NH-01 AS-STARTKIT-BASIC-L1L2-HS-01 AS-STARTKIT-BASIC-L1L2-NH-02 AS-STARTKIT-BASIC-L1L2-HS-02 AS-STARTKIT-BASIC-L1L2-NH-03 AS-STARTKIT-BASIC-L1L2-HS-03

Supplier's Site Datasheet

Technical Specifications

  ArduSimple
Product Category Network and Communication Chips
Product Number AS-STARTKIT-BASIC-L1L2-NH-03
Product Name simpleRTK2B - Basic Starter Kit
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 (simplertk2b-starter-kit-mr) - ArduSimple
Specs
Device Type Receiver
Supply Voltage Other; 3-5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
simpleRTK 4 Optimum - Basic Starter Kit - AS-KIT-X20PANNMB2-L1256-NH-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details