ArduSimple 4G/LTE NTRIP - RTK Starter Kit AS-STARTKIT-4G-L1L2

Description
If you are looking for a board with ZED-F9P that autonomously connects to a server to download correction data, or automatically pushes its centimeter accurate location to a server, this is your product. Using the same technology that your mobile phone is using, simply introduce a cellular SIM card into the device, configure it using a configuration tool (no programming involved!), and let the kit do the job for you. The Ardusimple simpleRTK2B – 4G NTRIP Starter Kit, in any area with cellphone coverage, is able to do autonomously: NTRIP Client (to get corrections from your preferred correction service) NTRIP Server (to send your base corrections to a NTRIP caster like RTK2go.com) TCP socket client (to send position or any other message to your server) PointPerfect Client Good to know: – You will need a SIM card with internet access capabilities to use this product (MicroSIM form factor) – Compatible with u-blox Thingstream PointPerfect augmentation service Includes: – 1 simpleRTK2B Budget – 1 u-blox GNSS Multiband antenna ANN-MB-00 (IP67) – 1 4G NTRIP Master (4G radio module with NTRIP client) including 2 units 4G antennas with integrated cable AS-STARTKIT-4G-L1L2- EUNH-00 AS-STARTKIT-4G-L1L2- NANH-00
Request a Quote Datasheet
Description
If you are looking for a board with ZED-F9P that autonomously connects to a server to download correction data, or automatically pushes its centimeter accurate location to a server, this is your product. Using the same technology that your mobile phone is using, simply introduce a cellular SIM card into the device, configure it using a configuration tool (no programming involved!), and let the kit do the job for you. The Ardusimple simpleRTK2B – 4G NTRIP Starter Kit, in any area with cellphone coverage, is able to do autonomously: NTRIP Client (to get corrections from your preferred correction service) NTRIP Server (to send your base corrections to a NTRIP caster like RTK2go.com) TCP socket client (to send position or any other message to your server) PointPerfect Client Good to know: – You will need a SIM card with internet access capabilities to use this product (MicroSIM form factor) – Compatible with u-blox Thingstream PointPerfect augmentation service Includes: – 1 simpleRTK2B Budget – 1 u-blox GNSS Multiband antenna ANN-MB-00 (IP67) – 1 4G NTRIP Master (4G radio module with NTRIP client) including 2 units 4G antennas with integrated cable AS-STARTKIT-4G-L1L2- EUNH-00 AS-STARTKIT-4G-L1L2- NANH-00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Spain
4G/LTE NTRIP - RTK Starter Kit
AS-STARTKIT-4G-L1L2
4G/LTE NTRIP - RTK Starter Kit AS-STARTKIT-4G-L1L2
If you are looking for a board with ZED-F9P that autonomously connects to a server to download correction data, or automatically pushes its centimeter accurate location to a server, this is your product. Using the same technology that your mobile phone is using, simply introduce a cellular SIM card into the device, configure it using a configuration tool (no programming involved!), and let the kit do the job for you. The Ardusimple simpleRTK2B – 4G NTRIP Starter Kit, in any area with cellphone coverage, is able to do autonomously: NTRIP Client (to get corrections from your preferred correction service) NTRIP Server (to send your base corrections to a NTRIP caster like RTK2go.com) TCP socket client (to send position or any other message to your server) PointPerfect Client Good to know: – You will need a SIM card with internet access capabilities to use this product (MicroSIM form factor) – Compatible with u-blox Thingstream PointPerfect augmentation service Includes: – 1 simpleRTK2B Budget – 1 u-blox GNSS Multiband antenna ANN-MB-00 (IP67) – 1 4G NTRIP Master (4G radio module with NTRIP client) including 2 units 4G antennas with integrated cable AS-STARTKIT-4G-L1L2- EUNH-00 AS-STARTKIT-4G-L1L2- NANH-00

If you are looking for a board with ZED-F9P that autonomously connects to a server to download correction data, or automatically pushes its centimeter accurate location to a server, this is your product.

Using the same technology that your mobile phone is using, simply introduce a cellular SIM card into the device, configure it using a configuration tool (no programming involved!), and let the kit do the job for you.

The Ardusimple simpleRTK2B – 4G NTRIP Starter Kit, in any area with cellphone coverage, is able to do autonomously:

  • NTRIP Client (to get corrections from your preferred correction service)
  • NTRIP Server (to send your base corrections to a NTRIP caster like RTK2go.com)
  • TCP socket client (to send position or any other message to your server)
  • PointPerfect Client

Good to know:
– You will need a SIM card with internet access capabilities to use this product (MicroSIM form factor)
– Compatible with u-blox Thingstream PointPerfect augmentation service

Includes:
– 1 simpleRTK2B Budget
– 1 u-blox GNSS Multiband antenna ANN-MB-00 (IP67)
– 1 4G NTRIP Master (4G radio module with NTRIP client) including 2 units 4G antennas with integrated cable

AS-STARTKIT-4G-L1L2-EUNH-00 AS-STARTKIT-4G-L1L2-NANH-00

Supplier's Site Datasheet

Technical Specifications

  ArduSimple
Product Category Network and Communication Chips
Product Number AS-STARTKIT-4G-L1L2
Product Name 4G/LTE NTRIP - RTK Starter Kit
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RTK Portable Bluetooth Kit - AS-STARTKIT-BTCASE-L1L2-0-03 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
simpleRTK 4 Optimum - AS-RTK4-X20P-L1256-NH-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
simpleRTK3B mPCIe - AS-RTK3B-MPCIE - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details