ArduSimple RTK Portable Bluetooth Kit AS-STARTKIT-BTCASE-L1L2-0-03

Description
ZED-F9P RTK receiver and antenna with USB and Bluetooth inside a plastic case. Everything is pre-packed and pre-configured so you can start using it from the unboxing. This kit is ideal if you plan to use NTRIPIt’s a standard language or protocol to exchange correction data over internet corrections to achieve cm level positioning, it can be easily connected to a smartphone/tablet/co mputer via USB or Bluetooth. Good to know: – The plastic case can be attached to any surface with 2 M4 screws, we recommend using washers to don’t damage the plastic and apply moderate torque – The plastic case is not waterproof – The plastic case can be manually opened in case you want to play with its insides, don’t use any tool and do it carefully – Compatible with smartphones, computers and other devices that support Bluetooth 2.0 (Android only) – If you want to connect this product via USB (and not Bluetooth) to a mobile phone or tablet, you will need an OTG cable. You will find this cable in the related products at the end of this page. – The ZED-F9P is pre-configured to work at 115’200bps (this information is useful in case you want to connect with a PC) Includes: – ZED-F9P RTK receiver with USB and Bluetooth inside a plastic case – 1 u-blox GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc Multiband antenna ANN-MB-00 (IP67) with 5m cable with SMA connector – 1 USB – type C cable – Pre-configuration to send NMEAIt’s a standard language or protocol to exchange location data between a GPS receiver and a computer over Bluetooth and USB at the same time at 1Hz Product Change History: – AS-STARTKIT-BTCASE-L 1L2-0-00: initial version – AS-STARTKIT-BTCASE-L 1L2-0-01: removed ArduSimple logo from plastic case – AS-STARTKIT-BTCASE-L 1L2-0-02: changed connector system from Mini-USB to USB-C – AS-STARTKIT-BTCASE-L 1L2-0-03: default ZED-F9P and Bluetooth baudrate set at 115’200bps AS-STARTKIT-BTCASE-L 1L2-0-03 AS-STARTKIT-BTCASE-L 1L2-0-02 AS-STARTKIT-BTCASE-L 1L2-0-01 AS-STARTKIT-BTCASE-L 1L2-0-00
Request a Quote
Description
ZED-F9P RTK receiver and antenna with USB and Bluetooth inside a plastic case. Everything is pre-packed and pre-configured so you can start using it from the unboxing. This kit is ideal if you plan to use NTRIPIt’s a standard language or protocol to exchange correction data over internet corrections to achieve cm level positioning, it can be easily connected to a smartphone/tablet/co mputer via USB or Bluetooth. Good to know: – The plastic case can be attached to any surface with 2 M4 screws, we recommend using washers to don’t damage the plastic and apply moderate torque – The plastic case is not waterproof – The plastic case can be manually opened in case you want to play with its insides, don’t use any tool and do it carefully – Compatible with smartphones, computers and other devices that support Bluetooth 2.0 (Android only) – If you want to connect this product via USB (and not Bluetooth) to a mobile phone or tablet, you will need an OTG cable. You will find this cable in the related products at the end of this page. – The ZED-F9P is pre-configured to work at 115’200bps (this information is useful in case you want to connect with a PC) Includes: – ZED-F9P RTK receiver with USB and Bluetooth inside a plastic case – 1 u-blox GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc Multiband antenna ANN-MB-00 (IP67) with 5m cable with SMA connector – 1 USB – type C cable – Pre-configuration to send NMEAIt’s a standard language or protocol to exchange location data between a GPS receiver and a computer over Bluetooth and USB at the same time at 1Hz Product Change History: – AS-STARTKIT-BTCASE-L 1L2-0-00: initial version – AS-STARTKIT-BTCASE-L 1L2-0-01: removed ArduSimple logo from plastic case – AS-STARTKIT-BTCASE-L 1L2-0-02: changed connector system from Mini-USB to USB-C – AS-STARTKIT-BTCASE-L 1L2-0-03: default ZED-F9P and Bluetooth baudrate set at 115’200bps AS-STARTKIT-BTCASE-L 1L2-0-03 AS-STARTKIT-BTCASE-L 1L2-0-02 AS-STARTKIT-BTCASE-L 1L2-0-01 AS-STARTKIT-BTCASE-L 1L2-0-00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RTK Portable Bluetooth Kit - AS-STARTKIT-BTCASE-L1L2-0-03 - ArduSimple
Andorra la Vella, Andorra
RTK Portable Bluetooth Kit
AS-STARTKIT-BTCASE-L1L2-0-03
RTK Portable Bluetooth Kit AS-STARTKIT-BTCASE-L1L2-0-03
ZED-F9P RTK receiver and antenna with USB and Bluetooth inside a plastic case. Everything is pre-packed and pre-configured so you can start using it from the unboxing. This kit is ideal if you plan to use NTRIPIt’s a standard language or protocol to exchange correction data over internet corrections to achieve cm level positioning, it can be easily connected to a smartphone/tablet/co mputer via USB or Bluetooth. Good to know: – The plastic case can be attached to any surface with 2 M4 screws, we recommend using washers to don’t damage the plastic and apply moderate torque – The plastic case is not waterproof – The plastic case can be manually opened in case you want to play with its insides, don’t use any tool and do it carefully – Compatible with smartphones, computers and other devices that support Bluetooth 2.0 (Android only) – If you want to connect this product via USB (and not Bluetooth) to a mobile phone or tablet, you will need an OTG cable. You will find this cable in the related products at the end of this page. – The ZED-F9P is pre-configured to work at 115’200bps (this information is useful in case you want to connect with a PC) Includes: – ZED-F9P RTK receiver with USB and Bluetooth inside a plastic case – 1 u-blox GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc Multiband antenna ANN-MB-00 (IP67) with 5m cable with SMA connector – 1 USB – type C cable – Pre-configuration to send NMEAIt’s a standard language or protocol to exchange location data between a GPS receiver and a computer over Bluetooth and USB at the same time at 1Hz Product Change History: – AS-STARTKIT-BTCASE-L 1L2-0-00: initial version – AS-STARTKIT-BTCASE-L 1L2-0-01: removed ArduSimple logo from plastic case – AS-STARTKIT-BTCASE-L 1L2-0-02: changed connector system from Mini-USB to USB-C – AS-STARTKIT-BTCASE-L 1L2-0-03: default ZED-F9P and Bluetooth baudrate set at 115’200bps AS-STARTKIT-BTCASE-L 1L2-0-03 AS-STARTKIT-BTCASE-L 1L2-0-02 AS-STARTKIT-BTCASE-L 1L2-0-01 AS-STARTKIT-BTCASE-L 1L2-0-00

ZED-F9P RTK receiver and antenna with USB and Bluetooth inside a plastic case. Everything is pre-packed and pre-configured so you can start using it from the unboxing.

This kit is ideal if you plan to use NTRIPIt’s a standard language or protocol to exchange correction data over internet corrections to achieve cm level positioning, it can be easily connected to a smartphone/tablet/computer via USB or Bluetooth.

Good to know:
– The plastic case can be attached to any surface with 2 M4 screws, we recommend using washers to don’t damage the plastic and apply moderate torque
– The plastic case is not waterproof
– The plastic case can be manually opened in case you want to play with its insides, don’t use any tool and do it carefully
– Compatible with smartphones, computers and other devices that support Bluetooth 2.0 (Android only)
– If you want to connect this product via USB (and not Bluetooth) to a mobile phone or tablet, you will need an OTG cable. You will find this cable in the related products at the end of this page.
– The ZED-F9P is pre-configured to work at 115’200bps (this information is useful in case you want to connect with a PC)

Includes:
– ZED-F9P RTK receiver with USB and Bluetooth inside a plastic case
– 1 u-blox GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc Multiband antenna ANN-MB-00 (IP67) with 5m cable with SMA connector
– 1 USB – type C cable
– Pre-configuration to send NMEAIt’s a standard language or protocol to exchange location data between a GPS receiver and a computer over Bluetooth and USB at the same time at 1Hz

Product Change History:
– AS-STARTKIT-BTCASE-L1L2-0-00: initial version
– AS-STARTKIT-BTCASE-L1L2-0-01: removed ArduSimple logo from plastic case
– AS-STARTKIT-BTCASE-L1L2-0-02: changed connector system from Mini-USB to USB-C
– AS-STARTKIT-BTCASE-L1L2-0-03: default ZED-F9P and Bluetooth baudrate set at 115’200bps

AS-STARTKIT-BTCASE-L1L2-0-03 AS-STARTKIT-BTCASE-L1L2-0-02 AS-STARTKIT-BTCASE-L1L2-0-01 AS-STARTKIT-BTCASE-L1L2-0-00

Supplier's Site

Technical Specifications

  ArduSimple
Product Category Network and Communication Chips
Product Number AS-STARTKIT-BTCASE-L1L2-0-03
Product Name RTK Portable Bluetooth Kit
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio module Long Range (LR) - AS-XBEE-LR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Radio Module Medium Range (MR) - AS-XBEE-MR-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details