ArduSimple Smart Antenna case kit AS-SPARE-SMARTANT-CASEKIT-00

Description
Spare plastic case for RTK Smart Antenna product. Includes: – 1 Underbody part – 1 Upperbody part – 1 Sealer – 1 Connection part – 1 USB cover – 1 SMA gasket – 4 Screw gaskets – 1 Lexan front panel – 4 M4x20 Phillips head screws (upper-underbody) – 4 M3x10 Phillips head screws (connection part) – 8 3×6.5 Phillips head screws (antenna + PCB) – 2 LED pipes – 1 10cm SMA-SMA extender – 1 SMA cap – 1 Phillips head screwdriver AS-SPARE-SMARTANT-CA SEKIT-00 ASB-SPARE-SMARTANT-C ASEKIT-00
Request a Quote Datasheet
Description
Spare plastic case for RTK Smart Antenna product. Includes: – 1 Underbody part – 1 Upperbody part – 1 Sealer – 1 Connection part – 1 USB cover – 1 SMA gasket – 4 Screw gaskets – 1 Lexan front panel – 4 M4x20 Phillips head screws (upper-underbody) – 4 M3x10 Phillips head screws (connection part) – 8 3×6.5 Phillips head screws (antenna + PCB) – 2 LED pipes – 1 10cm SMA-SMA extender – 1 SMA cap – 1 Phillips head screwdriver AS-SPARE-SMARTANT-CA SEKIT-00 ASB-SPARE-SMARTANT-C ASEKIT-00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Antenna case kit - AS-SPARE-SMARTANT-CASEKIT-00 - ArduSimple
Andorra la Vella, Andorra
Smart Antenna case kit
AS-SPARE-SMARTANT-CASEKIT-00
Smart Antenna case kit AS-SPARE-SMARTANT-CASEKIT-00
Spare plastic case for RTK Smart Antenna product. Includes: – 1 Underbody part – 1 Upperbody part – 1 Sealer – 1 Connection part – 1 USB cover – 1 SMA gasket – 4 Screw gaskets – 1 Lexan front panel – 4 M4x20 Phillips head screws (upper-underbody) – 4 M3x10 Phillips head screws (connection part) – 8 3×6.5 Phillips head screws (antenna + PCB) – 2 LED pipes – 1 10cm SMA-SMA extender – 1 SMA cap – 1 Phillips head screwdriver AS-SPARE-SMARTANT-CA SEKIT-00 ASB-SPARE-SMARTANT-C ASEKIT-00

Spare plastic case for RTK Smart Antenna product.

Includes:
– 1 Underbody part
– 1 Upperbody part
– 1 Sealer
– 1 Connection part
– 1 USB cover
– 1 SMA gasket
– 4 Screw gaskets
– 1 Lexan front panel
– 4 M4x20 Phillips head screws (upper-underbody)
– 4 M3x10 Phillips head screws (connection part)
– 8 3×6.5 Phillips head screws (antenna + PCB)
– 2 LED pipes
– 1 10cm SMA-SMA extender
– 1 SMA cap
– 1 Phillips head screwdriver

AS-SPARE-SMARTANT-CASEKIT-00 ASB-SPARE-SMARTANT-CASEKIT-00

Supplier's Site Datasheet

Technical Specifications

  ArduSimple
Product Category Antennas
Product Number AS-SPARE-SMARTANT-CASEKIT-00
Product Name Smart Antenna case kit
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 3619-AS-ANT3B-ANNMB2-L1256-50SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Primary Frequency Range 1225.0 to 1568.0 MHz
Gain 4.5 dB
View Details
Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details