ArduSimple Micro u-blox ZED-X20P AS-RTK-MICRO-X20P

Description
Let ArduSimple Micro u-blox ZED-X20P accelerate your RTK project thanks to its easy to integrate footprint, integrated RF connector & delivered to you in 2-4 business days. We take care of the RF design and complex module integration so you can focus on your PCB design and the application. Smallest Form Factor Many ZED-X20P pins available Compatible with many other modules from the ArduSimple Micro series Re-usable: if you do a new PCB you can un-mount from your previous version the expensive GPS! Smaller PCB area needed: you can use the space below the module to place other components! Easy to solder by hand or machine No RF knowledge required, because all RF components are already inside: simply uFL for pigtail connection or long SMA for direct panel mount Bulk pricing starting 50 units Includes: – 1 ArduSimple Micro board with u-blox ZED-X20P module AS-RTK-MICRO-X20P-SM ATH-00 AS-RTK-MICRO-X20P-UF LTH-00 AS-RTK-MICRO-X20P-UF LSMD-00 ASB-RTK-MICRO-X20P-S MATH-00 ASB-RTK-MICRO-X20P-U FLTH-00 ASB-RTK-MICRO-X20P-U FLSMD-00
Request a Quote Datasheet
Description
Let ArduSimple Micro u-blox ZED-X20P accelerate your RTK project thanks to its easy to integrate footprint, integrated RF connector & delivered to you in 2-4 business days. We take care of the RF design and complex module integration so you can focus on your PCB design and the application. Smallest Form Factor Many ZED-X20P pins available Compatible with many other modules from the ArduSimple Micro series Re-usable: if you do a new PCB you can un-mount from your previous version the expensive GPS! Smaller PCB area needed: you can use the space below the module to place other components! Easy to solder by hand or machine No RF knowledge required, because all RF components are already inside: simply uFL for pigtail connection or long SMA for direct panel mount Bulk pricing starting 50 units Includes: – 1 ArduSimple Micro board with u-blox ZED-X20P module AS-RTK-MICRO-X20P-SM ATH-00 AS-RTK-MICRO-X20P-UF LTH-00 AS-RTK-MICRO-X20P-UF LSMD-00 ASB-RTK-MICRO-X20P-S MATH-00 ASB-RTK-MICRO-X20P-U FLTH-00 ASB-RTK-MICRO-X20P-U FLSMD-00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro u-blox ZED-X20P - AS-RTK-MICRO-X20P - ArduSimple
Spain
Micro u-blox ZED-X20P
AS-RTK-MICRO-X20P
Micro u-blox ZED-X20P AS-RTK-MICRO-X20P
Let ArduSimple Micro u-blox ZED-X20P accelerate your RTK project thanks to its easy to integrate footprint, integrated RF connector & delivered to you in 2-4 business days. We take care of the RF design and complex module integration so you can focus on your PCB design and the application. Smallest Form Factor Many ZED-X20P pins available Compatible with many other modules from the ArduSimple Micro series Re-usable: if you do a new PCB you can un-mount from your previous version the expensive GPS! Smaller PCB area needed: you can use the space below the module to place other components! Easy to solder by hand or machine No RF knowledge required, because all RF components are already inside: simply uFL for pigtail connection or long SMA for direct panel mount Bulk pricing starting 50 units Includes: – 1 ArduSimple Micro board with u-blox ZED-X20P module AS-RTK-MICRO-X20P-SM ATH-00 AS-RTK-MICRO-X20P-UF LTH-00 AS-RTK-MICRO-X20P-UF LSMD-00 ASB-RTK-MICRO-X20P-S MATH-00 ASB-RTK-MICRO-X20P-U FLTH-00 ASB-RTK-MICRO-X20P-U FLSMD-00

Let ArduSimple Micro u-blox ZED-X20P accelerate your RTK project thanks to its easy to integrate footprint, integrated RF connector & delivered to you in 2-4 business days. We take care of the RF design and complex module integration so you can focus on your PCB design and the application.

  • Smallest Form Factor
  • Many ZED-X20P pins available
  • Compatible with many other modules from the ArduSimple Micro series
  • Re-usable: if you do a new PCB you can un-mount from your previous version the expensive GPS!
  • Smaller PCB area needed: you can use the space below the module to place other components!
  • Easy to solder by hand or machine
  • No RF knowledge required, because all RF components are already inside: simply uFL for pigtail connection or long SMA for direct panel mount
  • Bulk pricing starting 50 units

Includes:
– 1 ArduSimple Micro board with u-blox ZED-X20P module

AS-RTK-MICRO-X20P-SMATH-00 AS-RTK-MICRO-X20P-UFLTH-00 AS-RTK-MICRO-X20P-UFLSMD-00
ASB-RTK-MICRO-X20P-SMATH-00 ASB-RTK-MICRO-X20P-UFLTH-00 ASB-RTK-MICRO-X20P-UFLSMD-00

Supplier's Site Datasheet

Technical Specifications

  ArduSimple
Product Category Network and Communication Chips
Product Number AS-RTK-MICRO-X20P
Product Name Micro u-blox ZED-X20P
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RTK Portable Bluetooth Kit - AS-STARTKIT-BTCASE-L1L2-0-03 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 - ArduSimple
Specs
Device Type Receiver
Supply Voltage Other; 3-5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details