ArduSimple RTK Smart Antenna Configurable AS-PRO-SMARTANT-GROUPED-00

Description
Tailor the popular RTK Smart Antenna product to your exact needs by choosing your preferred GNSS receiver and accessories. For Android users, use your preferred app and connect to the receiver via USB or Bluetooth. For iOS users, currently only connection over BLE is possible, and only SW Maps app is supported. If you use any Windows or Linux device, you can also connect the smart antenna either via USB or Bluetooth. Good to know: – Use it as a NTRIP RTK rover, base station or PPKPPK stands for Post-Processed Kinematics. You can calculate a GPS position realtime, or store only satellite data to later postprocess (PPK) the positions. (post-processing), fits all surveyor poles with 5/8” x 11TPI thread – Survey grade antenna that guarantees best performance – You can use Bluetooth or BLE (compatible with Android, iOS, Windows and Linux devices), they are included in the product – Surveying pole is not included (you can purchase it here) – You can also use a tablet with this kit (find our tablet holder here) – Smartphone is not included
Request a Quote Datasheet
Description
Tailor the popular RTK Smart Antenna product to your exact needs by choosing your preferred GNSS receiver and accessories. For Android users, use your preferred app and connect to the receiver via USB or Bluetooth. For iOS users, currently only connection over BLE is possible, and only SW Maps app is supported. If you use any Windows or Linux device, you can also connect the smart antenna either via USB or Bluetooth. Good to know: – Use it as a NTRIP RTK rover, base station or PPKPPK stands for Post-Processed Kinematics. You can calculate a GPS position realtime, or store only satellite data to later postprocess (PPK) the positions. (post-processing), fits all surveyor poles with 5/8” x 11TPI thread – Survey grade antenna that guarantees best performance – You can use Bluetooth or BLE (compatible with Android, iOS, Windows and Linux devices), they are included in the product – Surveying pole is not included (you can purchase it here) – You can also use a tablet with this kit (find our tablet holder here) – Smartphone is not included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTK Smart Antenna Configurable - AS-PRO-SMARTANT-GROUPED-00 - ArduSimple
Andorra la Vella, Andorra
RTK Smart Antenna Configurable
AS-PRO-SMARTANT-GROUPED-00
RTK Smart Antenna Configurable AS-PRO-SMARTANT-GROUPED-00
Tailor the popular RTK Smart Antenna product to your exact needs by choosing your preferred GNSS receiver and accessories. For Android users, use your preferred app and connect to the receiver via USB or Bluetooth. For iOS users, currently only connection over BLE is possible, and only SW Maps app is supported. If you use any Windows or Linux device, you can also connect the smart antenna either via USB or Bluetooth. Good to know: – Use it as a NTRIP RTK rover, base station or PPKPPK stands for Post-Processed Kinematics. You can calculate a GPS position realtime, or store only satellite data to later postprocess (PPK) the positions. (post-processing), fits all surveyor poles with 5/8” x 11TPI thread – Survey grade antenna that guarantees best performance – You can use Bluetooth or BLE (compatible with Android, iOS, Windows and Linux devices), they are included in the product – Surveying pole is not included (you can purchase it here) – You can also use a tablet with this kit (find our tablet holder here) – Smartphone is not included

Tailor the popular RTK Smart Antenna product to your exact needs by choosing your preferred GNSS receiver and accessories.

For Android users, use your preferred app and connect to the receiver via USB or Bluetooth.
For iOS users, currently only connection over BLE is possible, and only SW Maps app is supported.
If you use any Windows or Linux device, you can also connect the smart antenna either via USB or Bluetooth.

Good to know:
– Use it as a NTRIP RTK rover, base station or PPKPPK stands for Post-Processed Kinematics. You can calculate a GPS position realtime, or store only satellite data to later postprocess (PPK) the positions. (post-processing), fits all surveyor poles with 5/8” x 11TPI thread
– Survey grade antenna that guarantees best performance
– You can use Bluetooth or BLE (compatible with Android, iOS, Windows and Linux devices), they are included in the product
– Surveying pole is not included (you can purchase it here)
– You can also use a tablet with this kit (find our tablet holder here)
– Smartphone is not included

Supplier's Site Datasheet

Technical Specifications

  ArduSimple
Product Category Antennas
Product Number AS-PRO-SMARTANT-GROUPED-00
Product Name RTK Smart Antenna Configurable
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3D Choke Ring Tripleband GNSS Antenna - AS-ANT3B-CHO-L1256-SMATNC-00 - ArduSimple
Specs
Gain 40 dB
VSWR 1.5 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers