ArduSimple RTK Smart Antenna AS-PRO-SMARTANT-0-00

Description
With the ArduSimple RTK Smart Antenna you will have everything you need to start your surveyor tasks with RTK and centimeter level accuracy. Everything in a waterproof case for those stormy days, battery that lasts the whole day. If you want to use a different GNSS receiver or add a radiolink, check the Configurable version For Android users, use your preferred app and connect to the receiver via USB or Bluetooth. For iOS users, currently only connection over BLE is possible, and only SW Maps app is supported. If you use any Windows or Linux device, you can also connect the smart antenna either via USB or Bluetooth. Good to know: – Use it as a NTRIPIt’s a standard language or protocol to exchange correction data over internet RTK rover, base station or PPKPPK stands for Post-Processed Kinematics. You can calculate a GPS position realtime, or store only satellite data to later postprocess (PPK) the positions. (post-processing) – Survey grade antenna that guarantees best performance – You can use Bluetooth or BLE (compatible with Android, iOS, Windows and Linux devices), they are included in the product – Surveying pole is not included (you can purchase it here) – You can also use a tablet with this kit (find our tablet holder here) – Smartphone is not included This product includes: – Smart Antenna with ZED-F9P RTK receiver, IP65 waterproof, fits all surveyor poles with 5/8” x 11TPI thread – BT, BLE and WiFi included, no need to add them as plugins (WiFi is currently disabled) – USB-C cable – Compact clamp for surveyor pole – Phone holder – Thread adapter accessory to fix smart antenna to photography tripod mounts with 1/4″ thread – Screwdriver – IP67 Waterproof transport case with custom foam to store all above elements inside AS-PRO-SMARTANT-0-00 ASB-PRO-SMARTANT-0-0 0
Request a Quote Datasheet
Description
With the ArduSimple RTK Smart Antenna you will have everything you need to start your surveyor tasks with RTK and centimeter level accuracy. Everything in a waterproof case for those stormy days, battery that lasts the whole day. If you want to use a different GNSS receiver or add a radiolink, check the Configurable version For Android users, use your preferred app and connect to the receiver via USB or Bluetooth. For iOS users, currently only connection over BLE is possible, and only SW Maps app is supported. If you use any Windows or Linux device, you can also connect the smart antenna either via USB or Bluetooth. Good to know: – Use it as a NTRIPIt’s a standard language or protocol to exchange correction data over internet RTK rover, base station or PPKPPK stands for Post-Processed Kinematics. You can calculate a GPS position realtime, or store only satellite data to later postprocess (PPK) the positions. (post-processing) – Survey grade antenna that guarantees best performance – You can use Bluetooth or BLE (compatible with Android, iOS, Windows and Linux devices), they are included in the product – Surveying pole is not included (you can purchase it here) – You can also use a tablet with this kit (find our tablet holder here) – Smartphone is not included This product includes: – Smart Antenna with ZED-F9P RTK receiver, IP65 waterproof, fits all surveyor poles with 5/8” x 11TPI thread – BT, BLE and WiFi included, no need to add them as plugins (WiFi is currently disabled) – USB-C cable – Compact clamp for surveyor pole – Phone holder – Thread adapter accessory to fix smart antenna to photography tripod mounts with 1/4″ thread – Screwdriver – IP67 Waterproof transport case with custom foam to store all above elements inside AS-PRO-SMARTANT-0-00 ASB-PRO-SMARTANT-0-0 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTK Smart Antenna - AS-PRO-SMARTANT-0-00 - ArduSimple
Spain
RTK Smart Antenna
AS-PRO-SMARTANT-0-00
RTK Smart Antenna AS-PRO-SMARTANT-0-00
With the ArduSimple RTK Smart Antenna you will have everything you need to start your surveyor tasks with RTK and centimeter level accuracy. Everything in a waterproof case for those stormy days, battery that lasts the whole day. If you want to use a different GNSS receiver or add a radiolink, check the Configurable version For Android users, use your preferred app and connect to the receiver via USB or Bluetooth. For iOS users, currently only connection over BLE is possible, and only SW Maps app is supported. If you use any Windows or Linux device, you can also connect the smart antenna either via USB or Bluetooth. Good to know: – Use it as a NTRIPIt’s a standard language or protocol to exchange correction data over internet RTK rover, base station or PPKPPK stands for Post-Processed Kinematics. You can calculate a GPS position realtime, or store only satellite data to later postprocess (PPK) the positions. (post-processing) – Survey grade antenna that guarantees best performance – You can use Bluetooth or BLE (compatible with Android, iOS, Windows and Linux devices), they are included in the product – Surveying pole is not included (you can purchase it here) – You can also use a tablet with this kit (find our tablet holder here) – Smartphone is not included This product includes: – Smart Antenna with ZED-F9P RTK receiver, IP65 waterproof, fits all surveyor poles with 5/8” x 11TPI thread – BT, BLE and WiFi included, no need to add them as plugins (WiFi is currently disabled) – USB-C cable – Compact clamp for surveyor pole – Phone holder – Thread adapter accessory to fix smart antenna to photography tripod mounts with 1/4″ thread – Screwdriver – IP67 Waterproof transport case with custom foam to store all above elements inside AS-PRO-SMARTANT-0-00 ASB-PRO-SMARTANT-0-0 0

With the ArduSimple RTK Smart Antenna you will have everything you need to start your surveyor tasks with RTK and centimeter level accuracy.
Everything in a waterproof case for those stormy days, battery that lasts the whole day.

If you want to use a different GNSS receiver or add a radiolink, check the Configurable version

For Android users, use your preferred app and connect to the receiver via USB or Bluetooth.
For iOS users, currently only connection over BLE is possible, and only SW Maps app is supported.
If you use any Windows or Linux device, you can also connect the smart antenna either via USB or Bluetooth.

Good to know:
– Use it as a NTRIPIt’s a standard language or protocol to exchange correction data over internet RTK rover, base station or PPKPPK stands for Post-Processed Kinematics. You can calculate a GPS position realtime, or store only satellite data to later postprocess (PPK) the positions. (post-processing)
– Survey grade antenna that guarantees best performance
– You can use Bluetooth or BLE (compatible with Android, iOS, Windows and Linux devices), they are included in the product
– Surveying pole is not included (you can purchase it here)
– You can also use a tablet with this kit (find our tablet holder here)
– Smartphone is not included

This product includes:
– Smart Antenna with ZED-F9P RTK receiver, IP65 waterproof, fits all surveyor poles with 5/8” x 11TPI thread
– BT, BLE and WiFi included, no need to add them as plugins (WiFi is currently disabled)
– USB-C cable
– Compact clamp for surveyor pole
– Phone holder
– Thread adapter accessory to fix smart antenna to photography tripod mounts with 1/4″ thread
– Screwdriver
– IP67 Waterproof transport case with custom foam to store all above elements inside

AS-PRO-SMARTANT-0-00 ASB-PRO-SMARTANT-0-00

Supplier's Site Datasheet

Technical Specifications

  ArduSimple
Product Category Antennas
Product Number AS-PRO-SMARTANT-0-00
Product Name RTK Smart Antenna
Unlock Full Specs
to access all available technical data

Similar Products