Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors 1471

Description
Measuring range 0 to 0.35...30 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation NoMounting style SMDPressure port Axial port, unportedSupplier TE Connectivity
Request a Quote Datasheet
Description
Measuring range 0 to 0.35...30 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation NoMounting style SMDPressure port Axial port, unportedSupplier TE Connectivity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - 1471 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
1471
Pressure sensors & Load sensors - Pressure sensors 1471
Measuring range 0 to 0.35...30 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation NoMounting style SMDPressure port Axial port, unportedSupplier TE Connectivity

Measuring range 0 to 0.35...30 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation NoMounting style SMDPressure port Axial port, unportedSupplier TE Connectivity

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number 1471
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - HPSD1000 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PEWA700 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Sealed; Vacuum; Gauge, Vacuum, Absolute, Sealed gauge
Signal Output Analog Voltage; Analogue, Digital
View Details
Pressure sensors & Load sensors - Pressure sensors - MS5803-01BA - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Digital
View Details
Pressure sensors & Load sensors - Pressure sensors - Sensor + PCB (FR4) - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Customized
Signal Output Customized
View Details