Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors FHM

Description
Measuring range 0 to 0.14...10 barPressure type Gauge, VacuumOutput type UnamplifiedAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 0...15Temp. range [C°] Temp. range [C°] -20 to +100Temperature compensation NoMounting style THTPressure port Side portSupplier Fujikura
Request a Quote Datasheet
Description
Measuring range 0 to 0.14...10 barPressure type Gauge, VacuumOutput type UnamplifiedAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 0...15Temp. range [C°] Temp. range [C°] -20 to +100Temperature compensation NoMounting style THTPressure port Side portSupplier Fujikura
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - FHM - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
FHM
Pressure sensors & Load sensors - Pressure sensors FHM
Measuring range 0 to 0.14...10 barPressure type Gauge, VacuumOutput type UnamplifiedAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 0...15Temp. range [C°] Temp. range [C°] -20 to +100Temperature compensation NoMounting style THTPressure port Side portSupplier Fujikura

Measuring range 0 to 0.14...10 barPressure type Gauge, VacuumOutput type UnamplifiedAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 0...15Temp. range [C°] Temp. range [C°] -20 to +100Temperature compensation NoMounting style THTPressure port Side portSupplier Fujikura

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number FHM
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - FGM-3/6 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PEWA700 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Sealed; Vacuum; Gauge, Vacuum, Absolute, Sealed gauge
Signal Output Analog Voltage; Analogue, Digital
View Details
Pressure sensors & Load sensors - Pressure sensors - HPSAV3000 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure sensors - AG4 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Digital
View Details