Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors AD3

Description
Measuring range 0 to 0.25...12 barPressure type Gauge, Vacuum, DifferentialOutput type AnalogueAccuracy [%] Accuracy [%] 1.5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style SMDPressure port Axial port, dual portSupplier Fujikura
Request a Quote Datasheet
Description
Measuring range 0 to 0.25...12 barPressure type Gauge, Vacuum, DifferentialOutput type AnalogueAccuracy [%] Accuracy [%] 1.5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style SMDPressure port Axial port, dual portSupplier Fujikura
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - AD3 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
AD3
Pressure sensors & Load sensors - Pressure sensors AD3
Measuring range 0 to 0.25...12 barPressure type Gauge, Vacuum, DifferentialOutput type AnalogueAccuracy [%] Accuracy [%] 1.5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style SMDPressure port Axial port, dual portSupplier Fujikura

Measuring range 0 to 0.25...12 barPressure type Gauge, Vacuum, DifferentialOutput type AnalogueAccuracy [%] Accuracy [%] 1.5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style SMDPressure port Axial port, dual portSupplier Fujikura

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number AD3
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Signal Output Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure measuring cells - ME790-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Ratiometric 0.5V … 4.5V
View Details
Pressure sensors & Load sensors - Pressure sensors - CCD54 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details
Pressure sensors & Load sensors - Pressure sensors - Sensor + PCB (FR4) - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Customized
Signal Output Customized
View Details
Pressure sensors & Load sensors - Pressure sensors - FTN - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details