PIC Wire & Cable 75 Ohm DIN Connectors 1.0/2.3 Plug 110844

Description
PIC Wire & Cable has an extensive line of high-quality 75 Ohm cable connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 75 Ohm cable connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 110844 is a 1.0/2.3 DIN plug connector designed for 75 Ohm applications with a frequency range of 0 to 3 GHz and a voltage rating of 150 VRMS. It features a brass body and ferrule, beryllium copper outer contact, brass center contact with gold finish, and PTFE insulation. The connector weighs 7.92 grams per unit and is RoHS compliant. It meets MIL-STD-348 and MIL-PRF-39012 standards and includes a 1.5-inch piece of Raychem ATUM heat shrink for strain relief and moisture protection. Termination requires specific tooling per M22520/5-01 and M22520/5-59 standards.

Datasheet Summary
Powered by GS/AI

The 110844 is a 1.0/2.3 DIN plug connector designed for 75 Ohm applications with a frequency range of 0 to 3 GHz and a voltage rating of 150 VRMS. It features a brass body and ferrule, beryllium copper outer contact, brass center contact with gold finish, and PTFE insulation. The connector weighs 7.92 grams per unit and is RoHS compliant. It meets MIL-STD-348 and MIL-PRF-39012 standards and includes a 1.5-inch piece of Raychem ATUM heat shrink for strain relief and moisture protection. Termination requires specific tooling per M22520/5-01 and M22520/5-59 standards.

Suppliers

Company
Product
Description
Supplier Links
75 Ohm DIN Connectors 1.0/2.3 Plug - 110844 - PIC Wire & Cable
Waukesha, WI, United States
75 Ohm DIN Connectors 1.0/2.3 Plug
110844
75 Ohm DIN Connectors 1.0/2.3 Plug 110844
PIC Wire & Cable has an extensive line of high-quality 75 Ohm cable connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 75 Ohm cable connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 110844
Product Name 75 Ohm DIN Connectors 1.0/2.3 Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111179 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details