PIC Wire & Cable 50 Ohm QMA Straight Plug 150549

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150549 is a QMA straight plug connector designed for 50-ohm coaxial applications up to 6 GHz, featuring a brass body and beryllium copper center contact with gold plating, phosphor bronze outer contact, and TFE fluorocarbon dielectric. It weighs 0.46 ounces (13.15 grams) and is rated for 335 V (rms) with an insulation resistance of at least 5000 megohms. The connector has a temperature range of -65°C to +165°C, achieves a maximum insertion loss of 0.25 dB at 6 GHz, and complies with IEC 61169-50 and RoHS standards. Terminalization requires solder for the center contact and a M22520/5-01 tool for the crimp ferrule, with Raychem ATUM heat shrink provided for strain relief and moisture protection.

Datasheet Summary
Powered by GS/AI

The 150549 is a QMA straight plug connector designed for 50-ohm coaxial applications up to 6 GHz, featuring a brass body and beryllium copper center contact with gold plating, phosphor bronze outer contact, and TFE fluorocarbon dielectric. It weighs 0.46 ounces (13.15 grams) and is rated for 335 V (rms) with an insulation resistance of at least 5000 megohms. The connector has a temperature range of -65°C to +165°C, achieves a maximum insertion loss of 0.25 dB at 6 GHz, and complies with IEC 61169-50 and RoHS standards. Terminalization requires solder for the center contact and a M22520/5-01 tool for the crimp ferrule, with Raychem ATUM heat shrink provided for strain relief and moisture protection.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm QMA Straight Plug
150549
50 Ohm QMA Straight Plug 150549
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 150549
Product Name 50 Ohm QMA Straight Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 111009 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details