PIC Wire & Cable 50 Ohm ARINC 600 Modified Size 1 190402(S22089)

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote Datasheet
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm ARINC 600 Modified Size 1
190402(S22089)
50 Ohm ARINC 600 Modified Size 1 190402(S22089)
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Coaxial Connectors
Product Number 190402(S22089)
Product Name 50 Ohm ARINC 600 Modified Size 1
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 75 Degrees
Termination Crimp
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 250 volts
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Termination Crimp
View Details