PIC Wire & Cable 50 Ohm TNC Bulkhead Jack 150521

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150521 is a 50 Ohm TNC bulkhead jack connector designed for UH67163 applications, featuring a brass body with nickel finish and a gold-plated center contact. It supports a frequency range of 0 to 12 GHz with a maximum insertion loss of 0.20 dB at 12 GHz, and operates within a temperature range of -65°C to +165°C. The connector has a voltage rating of 500 V(rms) and dielectric insulation resistance of at least 5000 Megohms. It is constructed with beryllium copper cable contact, tellurium copper ferrule, and TFE fluorocarbon insulation, and includes a silicone rubber gasket. The part weighs 0.79 ounces (22.45 grams) and complies with RoHS standards and MIL-STD-348, MIL-PRF-39012. Recommended jam nut torque is 35 to 40 in. lbs. Installation requires soldering the center contact and using a specified heat shrink tube for strain relief and moisture protection.

Datasheet Summary
Powered by GS/AI

The 150521 is a 50 Ohm TNC bulkhead jack connector designed for UH67163 applications, featuring a brass body with nickel finish and a gold-plated center contact. It supports a frequency range of 0 to 12 GHz with a maximum insertion loss of 0.20 dB at 12 GHz, and operates within a temperature range of -65°C to +165°C. The connector has a voltage rating of 500 V(rms) and dielectric insulation resistance of at least 5000 Megohms. It is constructed with beryllium copper cable contact, tellurium copper ferrule, and TFE fluorocarbon insulation, and includes a silicone rubber gasket. The part weighs 0.79 ounces (22.45 grams) and complies with RoHS standards and MIL-STD-348, MIL-PRF-39012. Recommended jam nut torque is 35 to 40 in. lbs. Installation requires soldering the center contact and using a specified heat shrink tube for strain relief and moisture protection.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm TNC Bulkhead Jack - 150521 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm TNC Bulkhead Jack
150521
50 Ohm TNC Bulkhead Jack 150521
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 150521
Product Name 50 Ohm TNC Bulkhead Jack
Mounting Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details