PIC Wire & Cable 50 Ohm C Type Straight Plug 190406(S22089)

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 190406 is a C-type straight plug connector designed for use with S22089 and UH25107 cables, featuring a brass body and center contact with nickel and gold finishes, respectively, and TFE fluorocarbon insulation. It has a nominal impedance of 50 ohms and operates from 0 to 12 GHz with a voltage rating of 1000 VRMS and an insulation resistance of 5000 megohms. The connector weighs 1.65 ounces (48.76 grams) and includes weatherseals. It complies with MIL-STD 348 and MIL-PRF-39012, and is RoHS compliant. Installation requires the M22520/5-01 tool and includes a 2.5-inch piece of Raychem ATUM heat shrink for strain relief and moisture protection.

Datasheet Summary
Powered by GS/AI

The 190406 is a C-type straight plug connector designed for use with S22089 and UH25107 cables, featuring a brass body and center contact with nickel and gold finishes, respectively, and TFE fluorocarbon insulation. It has a nominal impedance of 50 ohms and operates from 0 to 12 GHz with a voltage rating of 1000 VRMS and an insulation resistance of 5000 megohms. The connector weighs 1.65 ounces (48.76 grams) and includes weatherseals. It complies with MIL-STD 348 and MIL-PRF-39012, and is RoHS compliant. Installation requires the M22520/5-01 tool and includes a 2.5-inch piece of Raychem ATUM heat shrink for strain relief and moisture protection.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm C Type Straight Plug
190406(S22089)
50 Ohm C Type Straight Plug 190406(S22089)
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Coaxial Connectors
Product Number 190406(S22089)
Product Name 50 Ohm C Type Straight Plug
Connector Type Type C
Gender Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Geometry Straight
Termination Crimp
Voltage Rating 350 volts
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190319 - PIC Wire & Cable
Specs
Geometry Straight
Termination Crimp
Voltage Rating 1000 volts
View Details
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190803 - PIC Wire & Cable
Specs
Geometry Straight
Termination Crimp
Voltage Rating 325 volts
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type QMA
Geometry Straight
Voltage Rating 335 volts
View Details