PIC Wire & Cable 50 Ohm BNC Bulkhead Jack 111202

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC 111202 is a 50-ohm BNC bulkhead jack designed for use with S44191, S44193, S46191, RG142, and RG400 cables. It features a brass body with nickel finish, a beryllium copper center contact with gold plating, and a Teflon dielectric. The connector has a voltage rating of 500 V(rms), operates from 0 to 4 GHz, and withstands temperatures from -65°C to +165°C. The assembly includes a brass jam nut, lock washer, and silicone rubber gasket, weighing 18.4 grams. It is RoHS compliant and supplied with a 1.5-inch piece of Raychem ATUM heat shrink for strain relief and moisture protection. The connector meets MIL-STD-348 and MIL-PRF-39012 standards. Installation requires the M22520/5-01 and M22520/5-11 crimp tools.

Datasheet Summary
Powered by GS/AI

The PIC 111202 is a 50-ohm BNC bulkhead jack designed for use with S44191, S44193, S46191, RG142, and RG400 cables. It features a brass body with nickel finish, a beryllium copper center contact with gold plating, and a Teflon dielectric. The connector has a voltage rating of 500 V(rms), operates from 0 to 4 GHz, and withstands temperatures from -65°C to +165°C. The assembly includes a brass jam nut, lock washer, and silicone rubber gasket, weighing 18.4 grams. It is RoHS compliant and supplied with a 1.5-inch piece of Raychem ATUM heat shrink for strain relief and moisture protection. The connector meets MIL-STD-348 and MIL-PRF-39012 standards. Installation requires the M22520/5-01 and M22520/5-11 crimp tools.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm BNC Bulkhead Jack - 111202 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm BNC Bulkhead Jack
111202
50 Ohm BNC Bulkhead Jack 111202
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 111202
Product Name 50 Ohm BNC Bulkhead Jack
Mounting Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details