The 111171 is a shielded RJ45 plug connector for Category 6A cabling, designed for conductors with an outer diameter of 0.044 to 0.048 inches and featuring a strain relief sleeve. It is constructed with a polycarbonate housing, phosphor bronze contacts plated in gold, and a CDA-260 brass shield. The connector supports up to 1.5 amps at 30 VAC or 42 VDC, exhibits a maximum contact resistance of 10 milliohms, and endures 1000 insertion/extraction
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.
| PIC Wire & Cable | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 111171 |
| Product Name | RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve |
| Connector Type | Modular Connector and RJ Connector |