PIC Wire & Cable 50 Ohm BNC Straight Plug 150112

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150112 is a 50 Ohm BNC straight plug connector designed for use with coaxial cables, featuring a brass body and beryllium copper outer contact with a gold-plated center contact. It has a nominal impedance of 50 Ohms, supports frequencies up to 4 GHz with a maximum insertion loss of 0.24 dB at 4 GHz, and operates across a temperature range of -65°C to +165°C. The connector is rated for 500 V(rms) and withstands a dielectric withstanding voltage of 1500 V(rms). It is RoHS compliant, weighs 21.09 grams, and meets MIL-STD-348 and MIL-PRF-39012 standards. Installation requires specific crimp tools and includes a silicone rubber gasket and TFE fluorocarbon dielectric.

Datasheet Summary
Powered by GS/AI

The 150112 is a 50 Ohm BNC straight plug connector designed for use with coaxial cables, featuring a brass body and beryllium copper outer contact with a gold-plated center contact. It has a nominal impedance of 50 Ohms, supports frequencies up to 4 GHz with a maximum insertion loss of 0.24 dB at 4 GHz, and operates across a temperature range of -65°C to +165°C. The connector is rated for 500 V(rms) and withstands a dielectric withstanding voltage of 1500 V(rms). It is RoHS compliant, weighs 21.09 grams, and meets MIL-STD-348 and MIL-PRF-39012 standards. Installation requires specific crimp tools and includes a silicone rubber gasket and TFE fluorocarbon dielectric.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm BNC Straight Plug - 150112 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm BNC Straight Plug
150112
50 Ohm BNC Straight Plug 150112
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 150112
Product Name 50 Ohm BNC Straight Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190306 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
50 Ohm C Connectors Straight Plug - 150106 - PIC Wire & Cable
Specs
Geometry Straight
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details