The 110973 is a shielded RJ45 plug connector designed for Cat 6a data cables with insulation OD between 0.039" and 0.062", terminating to ANSI/TIA/EIA 568A pin-out. It features a zinc diecast housing, phosphor bronze IDC contacts with tin finish, brass shield contacts with nickel finish, and a polycarbonate contact housing rated UL 94-V0. The connector supports 1.0 A at 30 VAC or 42 VDC, maintains contact resistance under 20 milliOhms, and withstands 750 insertion/extraction
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.
| PIC Wire & Cable | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 110973 |
| Product Name | RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) |
| Connector Type | Modular Connector and RJ Connector |