PIC Wire & Cable RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) 110506

Description
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.
Request a Quote
Description
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RJ45 Plug Connector (P/N 110506) from PIC Wire & Cable is designed for use with Cat 5e and Cat 6 cables, accommodating conductors with an outer diameter range of 0.044 to 0.048 inches. This shielded connector exceeds ANSI/TIA/EIA Cat 5 performance standards and is performance-tuned for Cat 6 applications. It supports a current rating of 1.5 Amps at 30 VAC/42 VDC, with a maximum contact resistance of 10 milliOhms.

Constructed with a polycarbonate plug housing and brass shielding, the connector is rated for a temperature range of -40°C to +85°C and can withstand 1000 insertion/extraction cycles. The connector features gold-plated contacts and a tin finish for enhanced durability. It is RoHS compliant and includes ATUM dual wall shrink tubing for strain relief and moisture protection. The required crimp tool for installation is P/N 110288.

Datasheet Summary
Powered by GS/AI

The RJ45 Plug Connector (P/N 110506) from PIC Wire & Cable is designed for use with Cat 5e and Cat 6 cables, accommodating conductors with an outer diameter range of 0.044 to 0.048 inches. This shielded connector exceeds ANSI/TIA/EIA Cat 5 performance standards and is performance-tuned for Cat 6 applications. It supports a current rating of 1.5 Amps at 30 VAC/42 VDC, with a maximum contact resistance of 10 milliOhms.

Constructed with a polycarbonate plug housing and brass shielding, the connector is rated for a temperature range of -40°C to +85°C and can withstand 1000 insertion/extraction cycles. The connector features gold-plated contacts and a tin finish for enhanced durability. It is RoHS compliant and includes ATUM dual wall shrink tubing for strain relief and moisture protection. The required crimp tool for installation is P/N 110288.

Suppliers

Company
Product
Description
Supplier Links
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506 - PIC Wire & Cable
Waukesha, WI, United States
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e)
110506
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) 110506
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.

As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 110506
Product Name RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e)
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details
50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details