PIC Wire & Cable RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) 110904 (568B)

Description
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.
Request a Quote
Description
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 110904 is a 90-degree shielded RJ45 plug connector for Cat 6a cables, designed for ANSI/TIA/EIA 568B pin-out termination with conductors having an insulation OD of 0.033" to 0.043". It features a zinc diecast housing, phosphor bronze IDC contacts with tin finish, brass shield contacts with nickel plating, and polycarbonate contact housing rated UL 94-V0. The connector supports 1.0 Amps at 30 VAC or 42 VDC, with a maximum contact resistance of 20 milliOhms and a temperature range of -40°C to +85°C. It withstands a minimum of 750 insertion/extraction cycles and includes dual-wall ATUM heat-shrink strain relief. The component weighs 1.02 ounces (28.92 grams) and is RoHS compliant. Required tooling includes PIC P/N 110701 soft jaw clamping pliers.

Datasheet Summary
Powered by GS/AI

The 110904 is a 90-degree shielded RJ45 plug connector for Cat 6a cables, designed for ANSI/TIA/EIA 568B pin-out termination with conductors having an insulation OD of 0.033" to 0.043". It features a zinc diecast housing, phosphor bronze IDC contacts with tin finish, brass shield contacts with nickel plating, and polycarbonate contact housing rated UL 94-V0. The connector supports 1.0 Amps at 30 VAC or 42 VDC, with a maximum contact resistance of 20 milliOhms and a temperature range of -40°C to +85°C. It withstands a minimum of 750 insertion/extraction cycles and includes dual-wall ATUM heat-shrink strain relief. The component weighs 1.02 ounces (28.92 grams) and is RoHS compliant. Required tooling includes PIC P/N 110701 soft jaw clamping pliers.

Suppliers

Company
Product
Description
Supplier Links
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110904 (568B) - PIC Wire & Cable
Waukesha, WI, United States
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a)
110904 (568B)
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) 110904 (568B)
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.

As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 110904 (568B)
Product Name RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a)
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug W/ ATUM Strain Relief (568A) - 110825 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details