PIC Wire & Cable RJ45 For 4 Pair Cables Shielded CAT 6a, Plug W/ ATUM Strain Relief (568A) 110825

Description
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.
Request a Quote
Description
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC 110825 is a shielded RJ45 plug connector designed for Cat 6a cabling with 24/26 AWG conductors and insulation outer diameters between 0.033" and 0.043", using ANSI/TIA/EIA 568B pin-out termination. It features a zinc diecast housing, phosphor bronze IDC contacts with tin plating, brass shield contacts with nickel plating, and polycarbonate load housing rated UL 94-V0. The connector supports 1.0 Amps at 30 VAC or 42 VDC, has a maximum contact resistance of 20 milliOhms, and withstands -40°C to +85°C temperatures. It includes a dual-wall heat shrink strain relief (ATUM-12/3-0) and is rated for a minimum of 750 insertion/extraction cycles. The part weighs 0.82 ounces (23.36 grams) and is RoHS compliant, meeting MIL-DTL-23053/4 Class 3 requirements.

Datasheet Summary
Powered by GS/AI

The PIC 110825 is a shielded RJ45 plug connector designed for Cat 6a cabling with 24/26 AWG conductors and insulation outer diameters between 0.033" and 0.043", using ANSI/TIA/EIA 568B pin-out termination. It features a zinc diecast housing, phosphor bronze IDC contacts with tin plating, brass shield contacts with nickel plating, and polycarbonate load housing rated UL 94-V0. The connector supports 1.0 Amps at 30 VAC or 42 VDC, has a maximum contact resistance of 20 milliOhms, and withstands -40°C to +85°C temperatures. It includes a dual-wall heat shrink strain relief (ATUM-12/3-0) and is rated for a minimum of 750 insertion/extraction cycles. The part weighs 0.82 ounces (23.36 grams) and is RoHS compliant, meeting MIL-DTL-23053/4 Class 3 requirements.

Suppliers

Company
Product
Description
Supplier Links
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug W/ ATUM Strain Relief (568A) - 110825 - PIC Wire & Cable
Waukesha, WI, United States
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug W/ ATUM Strain Relief (568A)
110825
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug W/ ATUM Strain Relief (568A) 110825
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.

As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 110825
Product Name RJ45 For 4 Pair Cables Shielded CAT 6a, Plug W/ ATUM Strain Relief (568A)
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190062 (ISDN) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details