PIC Wire & Cable 50 Ohm ARINC 600 Modified Size 1 150102

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150102 is an ARINC 600 Modified Size 1 socket contact designed for 50-ohm coaxial cable termination, with a brass body and ferrule, beryllium copper center and cable contacts, and TFE fluorocarbon insulation. It has a nominal impedance of 50 ohms, operates from 0 to 5 GHz, supports a voltage rating of 1000 V(rms), and meets dielectric withstanding voltage of 2500 V(rms). Maximum VSWR is 1.7:1 and insertion loss is 0.3 dB. The connector weighs 0.90 ounces (25.51 grams) and complies with ARINC 600 and RoHS standards. Installation requires M22520/1-01 and M22520/5-01 tools with specified die sets, and includes a 1.5-inch piece of Raychem ATUM heat shrink for strain relief and moisture protection.

Datasheet Summary
Powered by GS/AI

The 150102 is an ARINC 600 Modified Size 1 socket contact designed for 50-ohm coaxial cable termination, with a brass body and ferrule, beryllium copper center and cable contacts, and TFE fluorocarbon insulation. It has a nominal impedance of 50 ohms, operates from 0 to 5 GHz, supports a voltage rating of 1000 V(rms), and meets dielectric withstanding voltage of 2500 V(rms). Maximum VSWR is 1.7:1 and insertion loss is 0.3 dB. The connector weighs 0.90 ounces (25.51 grams) and complies with ARINC 600 and RoHS standards. Installation requires M22520/1-01 and M22520/5-01 tools with specified die sets, and includes a 1.5-inch piece of Raychem ATUM heat shrink for strain relief and moisture protection.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm ARINC 600 Modified Size 1 - 150102 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm ARINC 600 Modified Size 1
150102
50 Ohm ARINC 600 Modified Size 1 150102
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 150102
Product Name 50 Ohm ARINC 600 Modified Size 1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
50 Ohm BNC Bulkhead Jack - 111202 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190839 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details