Andantex USA, Inc. Rack & Pinion Drive DRP+

Description
Overview DRP+ planetary gearboxes are the dedicated solution to ZERO-BACKLASH rack & pinion and rotary table drive applications. They consist of two top quality planetary reducers mounted in parallel inside of a super rigid universal housing. Two integral output pinions engage the rack to allow preloading of the system and maximize the Stiffness on Rack. When choosing the mechanical preload solution, the DRP+ becomes a DualDRIVE unit, which achieves ZERO-BACKLASH by torsionally winding one pinion against the other through the rack. Only one motor is required to drive the axis simplifying motor control. DRP+ becomes a TwinDRIVE when the Electrical preload solution is applied to cancel the backlash between the two pinions. In this case backlash is eliminated by using two motors; one to drive the axis and one to preload the axis. Features 6 Sizes Reduction ratios: 5 to 91 Acceleration up to: 1000 in/s^2 (25 m/s^2) Nominal tangential load up to: 30,000 Lbs. (135,000 N) Max axis weight up to 200,000 Lbs. (90,000 kg) Max linear speed up to: 3000 in/min. (78 m/min) ZERO-BACKLASH by design
Datasheet
Description
Overview DRP+ planetary gearboxes are the dedicated solution to ZERO-BACKLASH rack & pinion and rotary table drive applications. They consist of two top quality planetary reducers mounted in parallel inside of a super rigid universal housing. Two integral output pinions engage the rack to allow preloading of the system and maximize the Stiffness on Rack. When choosing the mechanical preload solution, the DRP+ becomes a DualDRIVE unit, which achieves ZERO-BACKLASH by torsionally winding one pinion against the other through the rack. Only one motor is required to drive the axis simplifying motor control. DRP+ becomes a TwinDRIVE when the Electrical preload solution is applied to cancel the backlash between the two pinions. In this case backlash is eliminated by using two motors; one to drive the axis and one to preload the axis. Features 6 Sizes Reduction ratios: 5 to 91 Acceleration up to: 1000 in/s^2 (25 m/s^2) Nominal tangential load up to: 30,000 Lbs. (135,000 N) Max axis weight up to 200,000 Lbs. (90,000 kg) Max linear speed up to: 3000 in/min. (78 m/min) ZERO-BACKLASH by design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Pinion Drive - DRP+ - Andantex USA, Inc.
Wanamassa, NJ, United States
Rack & Pinion Drive
DRP+
Rack & Pinion Drive DRP+
Overview DRP+ planetary gearboxes are the dedicated solution to ZERO-BACKLASH rack & pinion and rotary table drive applications. They consist of two top quality planetary reducers mounted in parallel inside of a super rigid universal housing. Two integral output pinions engage the rack to allow preloading of the system and maximize the Stiffness on Rack. When choosing the mechanical preload solution, the DRP+ becomes a DualDRIVE unit, which achieves ZERO-BACKLASH by torsionally winding one pinion against the other through the rack. Only one motor is required to drive the axis simplifying motor control. DRP+ becomes a TwinDRIVE when the Electrical preload solution is applied to cancel the backlash between the two pinions. In this case backlash is eliminated by using two motors; one to drive the axis and one to preload the axis. Features 6 Sizes Reduction ratios: 5 to 91 Acceleration up to: 1000 in/s^2 (25 m/s^2) Nominal tangential load up to: 30,000 Lbs. (135,000 N) Max axis weight up to 200,000 Lbs. (90,000 kg) Max linear speed up to: 3000 in/min. (78 m/min) ZERO-BACKLASH by design

Overview

DRP+ planetary gearboxes are the dedicated solution to ZERO-BACKLASH rack & pinion and rotary table drive applications.

They consist of two top quality planetary reducers mounted in parallel inside of a super rigid universal housing. Two integral output pinions engage the rack to allow preloading of the system and maximize the Stiffness on Rack. When choosing the mechanical preload solution, the DRP+ becomes a DualDRIVE unit, which achieves ZERO-BACKLASH by torsionally winding one pinion against the other through the rack. Only one motor is required to drive the axis simplifying motor control.

DRP+ becomes a TwinDRIVE when the Electrical preload solution is applied to cancel the backlash between the two pinions. In this case backlash is eliminated by using two motors; one to drive the axis and one to preload the axis.

Features

  • 6 Sizes
  • Reduction ratios: 5 to 91
  • Acceleration up to: 1000 in/s^2 (25 m/s^2)
  • Nominal tangential load up to: 30,000 Lbs. (135,000 N)
  • Max axis weight up to 200,000 Lbs. (90,000 kg)
  • Max linear speed up to: 3000 in/min. (78 m/min)
  • ZERO-BACKLASH by design
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Rack and Pinion Drives
Product Number DRP+
Product Name Rack & Pinion Drive
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Rack and Pinion Drive -
Specs
Features Ground Teeth
Gearing Helical
Axis Drive Force 382 to 2698 lbs (173 to 1223 kg)
View Details
Rack & Pinion Drive - KRP0 + M & KRP0 + R - Andantex USA, Inc.
Specs
Gearing Helical
View Details
Ultra-High Precision Rack & Pinion Drive Systems - 74.98.712 - ATLANTA Drive Systems, Inc.
Specs
Features Ground Teeth
Gearing Helical
AGMA Quality AGMA 12
View Details