Andantex USA, Inc. Rack Jack

Description
The Rack Jack range of products from WMH-Herion provides simple, cost effective lifting or precise positioning of loads from 180 – 1800 Lbs. Rack Jacks come in 3 sizes and are available with one or two pushers (racks). Based on the simple mechanical principle of rack and pinion combined with a robust square housing, Rack Jack ensures reliable operation for a long lifetime. Four standard input options as well as customized designs are available. 3 sizes able to lift loads from 180 to 1800 Lbs. One or two racks. In the double version racks move in opposite directions Universal housing with many mounting options Compact with high bending stiffness due to large diameter and wide teeth on the rack Robust design for long service life with continuous use Precise positioning and high repeatability 4 standard input options Rack lengths up to 110” (2800 mm) Customized systems available including specific housing designs, input connection options, bellows protection, etc.
Datasheet
Description
The Rack Jack range of products from WMH-Herion provides simple, cost effective lifting or precise positioning of loads from 180 – 1800 Lbs. Rack Jacks come in 3 sizes and are available with one or two pushers (racks). Based on the simple mechanical principle of rack and pinion combined with a robust square housing, Rack Jack ensures reliable operation for a long lifetime. Four standard input options as well as customized designs are available. 3 sizes able to lift loads from 180 to 1800 Lbs. One or two racks. In the double version racks move in opposite directions Universal housing with many mounting options Compact with high bending stiffness due to large diameter and wide teeth on the rack Robust design for long service life with continuous use Precise positioning and high repeatability 4 standard input options Rack lengths up to 110” (2800 mm) Customized systems available including specific housing designs, input connection options, bellows protection, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Jack -  - Andantex USA, Inc.
Wanamassa, NJ, United States
Rack Jack
Rack Jack
The Rack Jack range of products from WMH-Herion provides simple, cost effective lifting or precise positioning of loads from 180 – 1800 Lbs. Rack Jacks come in 3 sizes and are available with one or two pushers (racks). Based on the simple mechanical principle of rack and pinion combined with a robust square housing, Rack Jack ensures reliable operation for a long lifetime. Four standard input options as well as customized designs are available. 3 sizes able to lift loads from 180 to 1800 Lbs. One or two racks. In the double version racks move in opposite directions Universal housing with many mounting options Compact with high bending stiffness due to large diameter and wide teeth on the rack Robust design for long service life with continuous use Precise positioning and high repeatability 4 standard input options Rack lengths up to 110” (2800 mm) Customized systems available including specific housing designs, input connection options, bellows protection, etc.

The Rack Jack range of products from WMH-Herion provides simple, cost effective lifting or precise positioning of loads from 180 – 1800 Lbs. Rack Jacks come in 3 sizes and are available with one or two pushers (racks). Based on the simple mechanical principle of rack and pinion combined with a robust square housing, Rack Jack ensures reliable operation for a long lifetime. Four standard input options as well as customized designs are available.

  • 3 sizes able to lift loads from 180 to 1800 Lbs.
  • One or two racks. In the double version racks move in opposite directions
  • Universal housing with many mounting options
  • Compact with high bending stiffness due to large diameter and wide teeth on the rack
  • Robust design for long service life with continuous use
  • Precise positioning and high repeatability
  • 4 standard input options
  • Rack lengths up to 110” (2800 mm)
  • Customized systems available including specific housing designs, input connection options, bellows protection, etc.
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Rack and Pinion Drives
Product Name Rack Jack
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bug-O-Matic with Automatic Height Controls - BUG-6550 - BUG-O Systems, Inc.
Specs
Features Ground Teeth
Gearing Straight
Axis Weight Rating 30 lbs (13.61 kg)
View Details
Value Class Rack -  - WITTENSTEIN, Inc. (formerly alpha gear drives)
WITTENSTEIN, Inc. (formerly alpha gear drives)
Specs
Gearing Straight
View Details
Rack & Pinion Drive - KRP+ - Andantex USA, Inc.
Andantex USA, Inc.
Specs
Gearing Helical
Axis Drive Force 30000 lbs (13605 kg)
Axis Weight Rating 200000 lbs (90703 kg)
View Details
Rack and Pinion Drive -
Specs
Features Ground Teeth
Gearing Straight
Axis Drive Force 1057 to 12814 lbs (479 to 5811 kg)
View Details