Anatech Electronics, Inc. 4000 MHz LC Lowpass Filter AE4000LL9341

Description
4000 MHz LC Lowpass Filter
Request a Quote
Description
4000 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4000 MHz LC Lowpass Filter - AE4000LL9341 - Anatech Electronics, Inc.
Garfield, NJ, United States
4000 MHz LC Lowpass Filter
AE4000LL9341
4000 MHz LC Lowpass Filter AE4000LL9341
4000 MHz LC Lowpass Filter

4000 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4000LL9341
Product Name 4000 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 4000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

5490 MHz Cavity Band Pass Filter - AB5490B562 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5490 MHz
Bandwidth 10000 kHz
View Details
2007.5 MHz Cavity Band Pass Filter - AB2007B1345 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2008 MHz
Bandwidth 485000 kHz
View Details
2370 MHz Cavity Band Pass Filter - AB2370B867 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2370 MHz
Bandwidth 40000 kHz
View Details
0-40 MHz Lowpass Filter - AE40L8846 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 40 MHz
Insertion Loss 0.3000 dB
View Details