Anatech Electronics, Inc. 960 MHz Lowpass Filter AE960L9091-SMT

Description
960 MHz Lowpass Filter
Request a Quote
Description
960 MHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
960 MHz Lowpass Filter - AE960L9091-SMT - Anatech Electronics, Inc.
Garfield, NJ, United States
960 MHz Lowpass Filter
AE960L9091-SMT
960 MHz Lowpass Filter AE960L9091-SMT
960 MHz Lowpass Filter

960 MHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE960L9091-SMT
Product Name 960 MHz Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

16000 MHz Suspended Stripline Low Pass Filter - AE16000SSL1030 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 16000 MHz
Insertion Loss 1 to 2.5 dB
View Details
2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details