Anatech Electronics, Inc. 16000 MHz Suspended Stripline Low Pass Filter AE16000SSL1030

Description
16000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
16000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16000 MHz Suspended Stripline Low Pass Filter - AE16000SSL1030 - Anatech Electronics, Inc.
Garfield, NJ, United States
16000 MHz Suspended Stripline Low Pass Filter
AE16000SSL1030
16000 MHz Suspended Stripline Low Pass Filter AE16000SSL1030
16000 MHz Suspended Stripline Low Pass Filter

16000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE16000SSL1030
Product Name 16000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 16000 MHz
Insertion Loss 1 to 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2422 MHz Cavity Band Pass Filter - AB2422B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 17000 kHz
View Details
2900 MHz Absorptive Low Pass Filter - AE2900LL9328-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2900 MHz
View Details
3425 MHz WiFi Cavity Band Pass Filter - AB3425B645 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3425 MHz
Bandwidth 25000 kHz
View Details
3478.5-3498.5 MHz Cavity Band Pass Filter - AB3488B1051 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3488 MHz
Bandwidth 20000 kHz
View Details