Anatech Electronics, Inc. 945 MHz Waveguide Band stop Filter AE945WN2257

Description
945 MHz Waveguide Band stop Filter
Request a Quote
Description
945 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
945 MHz Waveguide Band stop Filter - AE945WN2257 - Anatech Electronics, Inc.
Garfield, NJ, United States
945 MHz Waveguide Band stop Filter
AE945WN2257
945 MHz Waveguide Band stop Filter AE945WN2257
945 MHz Waveguide Band stop Filter

945 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE945WN2257
Product Name 945 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 945 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details
1870-1980 MHz Cavity Band Pass Filter - AB1925B1216 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1925 MHz
Bandwidth 110000 kHz
View Details
1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
View Details