Anatech Electronics, Inc. 3540 MHz Waveguide Band stop Filter AE3540WN2290

Description
3540 MHz Waveguide Band stop Filter
Request a Quote
Description
3540 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3540 MHz Waveguide Band stop Filter - AE3540WN2290 - Anatech Electronics, Inc.
Garfield, NJ, United States
3540 MHz Waveguide Band stop Filter
AE3540WN2290
3540 MHz Waveguide Band stop Filter AE3540WN2290
3540 MHz Waveguide Band stop Filter

3540 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3540WN2290
Product Name 3540 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 3540 MHz
Bandwidth 120000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1500 MHz Cavity Band Pass Filter - AB1500B1072 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 1.00E6 kHz
View Details
10826-10886 MHz Cavity Band Pass Filter - AB10856B1071 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10856 MHz
Bandwidth 60000 kHz
View Details
5480-5520 MHz Cavity Band Pass Filter - AB5500B853 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 40000 kHz
View Details
789 MHz LC Notch Filter - AE789LN2290 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Operating Temperature 10 to 70 C (50 to 158 F)
Fc 789 MHz
View Details