Anatech Electronics, Inc.
942.5 MHz Notch Filter
AE942N2216
Description
942.5 MHz Notch Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
942.5 MHz Notch Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE942N2216 |
|
Product Name
|
942.5 MHz Notch Filter |
|
Filter Type
|
Band Reject
|
|
Fc
|
942 MHz
|
|
Bandwidth
|
25000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Band Reject
Fc
30 MHz
Bandwidth
2000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Band Reject
Fc
1090 MHz
Return Loss
12 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass; Band Reject
Filter Design
Crystal Filter
Fc
10 MHz
View Details
Anatech Electronics, Inc.
Filter Type
Band Reject
Fc
840 MHz
Bandwidth
30000 kHz
View Details