Anatech Electronics, Inc. 940 MHz Waveguide Band stop Filter AE940WN2232

Description
940 MHz Waveguide Band stop Filter
Request a Quote
Description
940 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
940 MHz Waveguide Band stop Filter - AE940WN2232 - Anatech Electronics, Inc.
Garfield, NJ, United States
940 MHz Waveguide Band stop Filter
AE940WN2232
940 MHz Waveguide Band stop Filter AE940WN2232
940 MHz Waveguide Band stop Filter

940 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE940WN2232
Product Name 940 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 940 MHz
Bandwidth 40000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
2145 MHz Cavity Bandstop/Notch Filter - AE2145NS2200 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2145 MHz
Bandwidth 70000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B628 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
1090 MHz Cavity Notch/Band Stop Filter - AE1090N2339 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1090 MHz
Return Loss 12 dB
View Details