Anatech Electronics, Inc. 925 MHz Waveguide Band stop Filter AE925WN2258

Description
925 MHz Waveguide Band stop Filter
Request a Quote
Description
925 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
925 MHz Waveguide Band stop Filter - AE925WN2258 - Anatech Electronics, Inc.
Garfield, NJ, United States
925 MHz Waveguide Band stop Filter
AE925WN2258
925 MHz Waveguide Band stop Filter AE925WN2258
925 MHz Waveguide Band stop Filter

925 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE925WN2258
Product Name 925 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 925 MHz
Bandwidth 6000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3840 MHz Waveguide Band Stop Filter - AE3840WN2349 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 3840 MHz
Return Loss 11 dB
View Details
WiFi Cavity Band Pass Filter - AB2037B638 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter - AB1920B991 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1920 MHz
Bandwidth 140000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details