Anatech Electronics, Inc. 5 MHz Crystal Notch Filter AS5CN802

Description
5 MHz Crystal Notch Filter
Request a Quote
Description
5 MHz Crystal Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 MHz Crystal Notch Filter - AS5CN802 - Anatech Electronics, Inc.
Garfield, NJ, United States
5 MHz Crystal Notch Filter
AS5CN802
5 MHz Crystal Notch Filter AS5CN802
5 MHz Crystal Notch Filter

5 MHz Crystal Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AS5CN802
Product Name 5 MHz Crystal Notch Filter
Filter Type Bandpass; Band Reject
Filter Design Crystal Filter
Fc 5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B1112 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
3950 KHz LC Band Stop Filter - AE3950KLN2274 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 3.95 MHz
Package Type SMA F connectors
View Details
2007.5 MHz Cavity Band Pass Filter - AB2007B1345 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2008 MHz
Bandwidth 485000 kHz
View Details